- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1812-2R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.55A | Unshielded | 900mA | 2.2μH | 1MHz | 143mOhm Max | 900mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1812-4R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.32A | Unshielded | 750mA | 4.7μH | 1MHz | 195mOhm Max | 750mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1210-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 220mA | Unshielded | 220mA | 100μH | 1MHz | 4.55Ohm Max | 100mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SC1210-331 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 140mA | Unshielded | 140mA | 330μH | 1MHz | 13Ohm Max | 60mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SC1812-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 450mA | Unshielded | 280mA | 47μH | 1MHz | 1.43Ohm Max | 280mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1210-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 110mA | Unshielded | 110mA | 390μH | 1MHz | 22.1Ohm Max | 60mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SC1210-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 380mA | Unshielded | 380mA | 47μH | 1MHz | 1.69Ohm Max | 170mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SCRH5D18-6R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.75A | Shielded | 1.75A | 6.2μH | 10kHz | 96mOhm Max | 1.4A | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 550mA | Shielded | 550mA | 82μH | 10kHz | 978mOhm Max | 410mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.37A | Shielded | 1.37A | 12μH | 10kHz | 153mOhm Max | 1.1A | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC1210-561 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 90mA | Unshielded | 90mA | 560μH | 1MHz | 28.6Ohm Max | 60mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SCRH5D18-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.34A | Shielded | 1.34A | 15μH | 10kHz | 196mOhm Max | 970mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC1210-4R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 980mA | Unshielded | 980mA | 4.7μH | 1MHz | 260mOhm Max | 450mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SCMS5D14-R87 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.6A | Shielded | 3.6A | 870nH | 100kHz | 27mOhm Max | 3.7A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-1R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.2A | Shielded | 3.2A | 1.2μH | 100kHz | 38mOhm Max | 3.1A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-R58 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4A | Shielded | 4A | 580nH | 100kHz | 24mOhm Max | 4.84A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC1813FH-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.2A | Unshielded | 1.2A | 22μH | 100kHz | 250mOhm Max | 1.2A | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-3R3 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3.3A | Unshielded | 3A | 3.3μH | 100kHz | 43mOhm Max | 3A | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 800mA | Unshielded | 870mA | 47μH | 100kHz | 470mOhm Max | 870mA | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-R47 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 8A | Unshielded | 8A | 470nH | 100kHz | 9.5mOhm Max | 8A | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant |