- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH127/LD-121 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 1.95A | Shielded | 1.9A | 120μH | - | 169mOhm Max | 1.9A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-100 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 6.21A | Shielded | 6.7A | 10μH | - | 19.5mOhm Max | 6.7A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-271 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 1.28A | Shielded | 1.3A | 270μH | - | 419mOhm Max | 1.3A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-2R4 Signal Transformer | 8 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | 11.3A | Shielded | 10.3A | 2.4μH | - | 10.5mOhm Max | 10.3A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-390 Signal Transformer | 21 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 3.48A | Shielded | 3.5A | 39μH | - | 60.5mOhm Max | 3.5A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-3R5 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | 9.6A | Shielded | 9.3A | 3.5μH | - | 12.4mOhm Max | 9.3A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-560 Signal Transformer | 21 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 2.97A | Shielded | 2.9A | 56μH | - | 90mOhm Max | 2.9A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-681 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 760mA | Shielded | 850mA | 680μH | - | 1.13Ohm Max | 850mA | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-680 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 2.67A | Shielded | 2.6A | 68μH | - | 120mOhm Max | 2.6A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-561 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 840mA | Shielded | 950mA | 560μH | - | 852mOhm Max | 950mA | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH105RY-121 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 1.28A | Shielded | 1.28A | 120μH | 100kHz | 303mOhm Max | 1.28A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 3.42A | Shielded | 3.2A | 18μH | 100kHz | 46mOhm Max | 3.2A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-221 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 930mA | Shielded | 940mA | 220μH | 100kHz | 500mOhm Max | 940mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCIHP0724-8R2M Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 3A | Shielded | - | 8.2μH | - | 120mOhm | 5A | - | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() SCEP134S-R40 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±30% | Active | 1 (Unlimited) | - | 19A | Shielded | 32A | 400nH | 100kHz | 2.5mOhm Max | 32A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCEP134S-3R6 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | 10.8A | Shielded | 10.9A | 3.6μH | 100kHz | 10.8mOhm Max | 10.9A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCRH104-390 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 1.59A | Shielded | 1.2A | 39μH | 100kHz | 170mOhm Max | 1.2A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-1R5 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 5.8A | Shielded | 8A | 1.5μH | 100kHz | 17mOhm Max | 8A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-471 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 440mA | Shielded | 360mA | 470μH | 100kHz | 1.74Ohm Max | 360mA | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-6R8 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 3.6A | Shielded | 5A | 6.8μH | 100kHz | 44mOhm Max | 5A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant |