- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC32-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 640mA | Unshielded | 640mA | 18μH | 2.52MHz | 592mOhm Max | 520mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-471 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 130mA | Unshielded | 130mA | 470μH | 1kHz | 14Ohm Max | 80mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-3R3 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.55A | Unshielded | 1.55A | 3.3μH | 7.96MHz | 104mOhm Max | 1.3A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC31-4R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC31 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.05A | Unshielded | 650mA | 4.7μH | 1MHz | 190mOhm Max | 650mA | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC31-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC31 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 290mA | Unshielded | 130mA | 68μH | 1MHz | 2.5Ohm Max | 130mA | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-1R8 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.9A | Unshielded | 1.9A | 1.8μH | 7.96MHz | 68mOhm Max | 1.79A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SCIHP0724-8R2M Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3A | Shielded | - | 8.2μH | - | 120mOhm | 5A | - | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() SCEP134S-R40 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 19A | Shielded | 32A | 400nH | 100kHz | 2.5mOhm Max | 32A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCEP134S-3R6 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 10.8A | Shielded | 10.9A | 3.6μH | 100kHz | 10.8mOhm Max | 10.9A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SC1206-101 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 120mA | Unshielded | 120mA | 100μH | 1MHz | 15.6Ohm Max | 80mA | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SCIHP0718-R82M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 8A | Shielded | 14A | 820nH | 200kHz | 15.9mOhm Max | 14A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH4D18-220 Signal Transformer | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 800mA | Shielded | 410mA | 22μH | 100kHz | 397mOhm Max | 410mA | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-3R9 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.79A | Shielded | 880mA | 3.9μH | 100kHz | 120mOhm Max | 880mA | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-1R0 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 3.6A | Shielded | 1.72A | 1μH | 100kHz | 35mOhm Max | 1.72A | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-151 Signal Transformer | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 460mA | Shielded | 240mA | 150μH | 100kHz | 1.35Ohm Max | 240mA | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-3R3 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.1A | Shielded | 1.04A | 3.3μH | 100kHz | 85mOhm Max | 1.04A | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-4R7 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.32A | Shielded | 1.32A | 4.7μH | 100kHz | 72mOhm Max | 1.32A | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-470 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 730mA | Shielded | 480mA | 47μH | 100kHz | 587mOhm Max | 480mA | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCIHP0724-R68M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 11A | Shielded | 11A | 680nH | 200kHz | 9.4mOhm Max | 18A | - | 0.094 2.40mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SC3326F-221 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 860mA | Unshielded | 1.6A | 220μH | 100kHz | 600mOhm Max | 1.6A | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant |