- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC3326F-6R8 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 6A | Unshielded | - | - | 9A | 6.8μH | 100kHz | 23mOhm Max | - | - | - | 9A | - | - | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC63CB-330 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.5A | Shielded | - | - | 760mA | 33μH | 100kHz | 169mOhm Max | - | - | - | 760mA | - | - | 3.5052mm | 0.138 3.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC63CB-680 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC63CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.02A | Shielded | - | - | 560mA | 68μH | 100kHz | 333mOhm Max | - | - | - | 560mA | - | - | 3.5052mm | 0.138 3.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC63CB-6R2 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63CB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.85A | Shielded | - | - | 1.84A | 6.2μH | 100kHz | 39mOhm Max | - | - | - | 1.84A | - | - | 3.5052mm | 0.138 3.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH127-120 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 5.1A | 12μH | 1kHz | 24.3mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.9A | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-271 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.36A | Shielded | - | - | 1.06A | 270μH | 1kHz | 560mOhm Max | - | - | - | 1.06A | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127-7R6 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | 6.3A | YES | 1 | unknown | 5.9A | 7.6μH | 100kHz | 20mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4949 | 6.3A | 8.001mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 3.6A | 27μH | 1kHz | 45.9mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.4A | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-R47 Signal Transformer | 26 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 20A | Unshielded | - | - | - | 470nH | - | 4.2mOhm Max | - | - | - | 22A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-1R5 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 11.5A | Unshielded | - | - | - | 1.5μH | - | 13.5mOhm Max | - | - | - | 13A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-4R7 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 6A | Unshielded | - | - | - | 4.7μH | - | 37mOhm Max | - | - | - | 8A | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH2D11-3R3 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.14A | Shielded | - | - | 1.14A | 3.3μH | 100kHz | 160mOhm Max | - | - | - | 600mA | - | - | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-4R7 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.02A | Shielded | - | - | 1.02A | 4.7μH | 100kHz | 235mOhm Max | - | - | - | 500mA | - | - | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-2R2 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.27A | Shielded | - | - | 1.27A | 2.2μH | 100kHz | 121mOhm Max | - | - | - | 640mA | - | - | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-470 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | 340mA | Shielded | - | - | 150mA | 47μH | 100kHz | 2.35Ohm Max | - | - | - | 150mA | - | - | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC2220-100 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 1.85A | Unshielded | - | - | 1.7A | 10μH | 1MHz | 130mOhm Max | - | - | - | 1.7A | - | - | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC2220-R42 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 5.4A | Unshielded | - | - | 4.8A | 420nH | 1MHz | 18.2mOhm Max | - | - | - | 4.8A | - | - | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH2D11-180 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mA | Shielded | - | - | 230mA | 18μH | 100kHz | 691mOhm Max | - | - | - | 230mA | - | - | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC105-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 1.5A | Unshielded | - | - | 1.11A | 68μH | 2.52MHz | 220mOhm Max | - | - | - | 1.11A | - | - | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH2D18-3R3 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D18 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8A | Shielded | - | - | 730mA | 3.3μH | 100kHz | 60mOhm Max | - | - | - | 730mA | - | - | 2.0066mm | 0.079 2.00mm | 3.2004mm | 3.2004mm | ROHS3 Compliant |