- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCH114-331 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | 560mA | Unshielded | 700mA | 330μH | 100kHz | 1.22Ohm Max | 700mA | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SC53LC-2R0 Signal Transformer | 6 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53LC | 0.209Lx0.209W 5.30mmx5.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 3.6A | Shielded | 3.6A | 2μH | 100kHz | 38mOhm Max | 2.92A | - | 0.118 3.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC53LC-221 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC53LC | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | 390mA | Shielded | 180mA | 220μH | 100kHz | 2.04Ohm Max | 180mA | 2.9972mm | 0.118 3.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCH114-3R9 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 4.7A | Unshielded | 5.5A | 3.9μH | 100kHz | 37mOhm Max | 5.5A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCRH2D14-2R2 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.29A | Shielded | 1.29A | 2.2μH | 100kHz | 106mOhm Max | 1.5A | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-3R3 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.15A | Shielded | 1.15A | 3.3μH | 100kHz | 125mOhm Max | 1.2A | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-100 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 710mA | Shielded | 700mA | 10μH | 100kHz | 396mOhm Max | 700mA | 1.5494mm | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-120 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 680mA | Shielded | 620mA | 12μH | 100kHz | 515mOhm Max | 620mA | 1.5494mm | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCH114-390 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.95A | Unshielded | 2.3A | 39μH | 100kHz | 139mOhm Max | 2.3A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCRH74B-121 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 520mA | Shielded | 520mA | 120μH | 1kHz | 660mOhm Max | 520mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCIHP1367-22M Signal Transformer | 15 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP1367 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 5A | Shielded | - | 22μH | - | 45mOhm Max | 8A | - | 0.264 6.70mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-1R5 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 11.5A | Unshielded | - | 1.5μH | - | 13.5mOhm Max | 13A | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-4R7 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 6A | Unshielded | - | 4.7μH | - | 37mOhm Max | 8A | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH2D11-3R3 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.14A | Shielded | 1.14A | 3.3μH | 100kHz | 160mOhm Max | 600mA | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-4R7 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.02A | Shielded | 1.02A | 4.7μH | 100kHz | 235mOhm Max | 500mA | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-2R2 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.27A | Shielded | 1.27A | 2.2μH | 100kHz | 121mOhm Max | 640mA | - | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-470 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 340mA | Shielded | 150mA | 47μH | 100kHz | 2.35Ohm Max | 150mA | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC2220-100 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.85A | Unshielded | 1.7A | 10μH | 1MHz | 130mOhm Max | 1.7A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC2220-R42 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 5.4A | Unshielded | 4.8A | 420nH | 1MHz | 18.2mOhm Max | 4.8A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH2D11-180 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 500mA | Shielded | 230mA | 18μH | 100kHz | 691mOhm Max | 230mA | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant |