- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC105-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.5A | Unshielded | 1.11A | 68μH | 2.52MHz | 220mOhm Max | 1.11A | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH2D18-3R3 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D18 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 1.8A | Shielded | 730mA | 3.3μH | 100kHz | 60mOhm Max | 730mA | 2.0066mm | 0.079 2.00mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D18-150 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D18 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 920mA | Shielded | 340mA | 15μH | 100kHz | 266mOhm Max | 340mA | 2.0066mm | 0.079 2.00mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCIHP0750-R47 Signal Transformer | 26 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 20A | Unshielded | - | 470nH | - | 4.2mOhm Max | 22A | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-100 Signal Transformer | 32 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 4A | Unshielded | - | 10μH | - | 90mOhm | 5.5A | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SC3340F-8R0 Signal Transformer | 32 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 5.6A | Unshielded | 9A | 8μH | 100kHz | 35mOhm Max | 9A | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH125B-821 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 590mA | Shielded | 430mA | 820μH | 1kHz | 1.55Ohm Max | 430mA | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-221 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.44A | Shielded | 1.16A | 220μH | 100kHz | 390mOhm Max | 1.16A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-390 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 2.91A | Shielded | 2.75A | 39μH | 100kHz | 72.9mOhm Max | 2.75A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC5040F-221 Signal Transformer | 12 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.8A | Unshielded | 3.3A | 220μH | 100kHz | 310mOhm Max | 3.3A | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCTH2010-2R7 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 720mA | Shielded | 720mA | 2.7μH | 100kHz | 245mOhm Max | 720mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-2R2 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 800mA | Shielded | 800mA | 2.2μH | 100kHz | 205mOhm Max | 800mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-3R3 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 680mA | Shielded | 680mA | 3.3μH | 100kHz | 265mOhm Max | 680mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCEPI1010-220 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEPI1010 | 0.445Lx0.295W 11.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 6A | Shielded | 3.3A | 22μH | 100kHz | 25mOhm Max | 3.3A | 10.3124mm | 0.406 10.30mm | 11.303mm | 7.493mm | ROHS3 Compliant | ||
![]() SCEPI1010-100 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEPI1010 | 0.445Lx0.295W 11.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 7.8A | Shielded | 4.9A | 10μH | 100kHz | 13.5mOhm Max | 4.9A | 10.3124mm | 0.406 10.30mm | 11.303mm | 7.493mm | ROHS3 Compliant | ||
![]() SC1212-561 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1212 | 0.138Lx0.138W 3.50mmx3.50mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 190mA | Shielded | 41mA | 560μH | 1kHz | 8Ohm Max | 41mA | 2.3114mm | 0.091 2.30mm | 3.5052mm | 3.5052mm | ROHS3 Compliant | ||
![]() SC1212-681 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1212 | 0.138Lx0.138W 3.50mmx3.50mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 175mA | Shielded | 37mA | 680μH | 1kHz | 9Ohm Max | 37mA | 2.3114mm | 0.091 2.30mm | 3.5052mm | 3.5052mm | ROHS3 Compliant | ||
![]() SCTH2010-6R8 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 480mA | Shielded | 480mA | 6.8μH | 100kHz | 515mOhm Max | 480mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCB63C-680 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 800mA | Shielded | 270mA | 68μH | 1kHz | 473mOhm Max | 270mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-150 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.62A | Shielded | 590mA | 15μH | 1kHz | 135mOhm Max | 590mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant |