- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Core Material | Surface Mount Land Size | Approvals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Content | Current - Saturation (Isat) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Q Minimum | RoHS | RoHS-compliant | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Termination Style | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Inductance | DC Resistance (DCR) | Polarization | Ripple Current @ Low Frequency | Q @ Freq | Jacket Color | Product Type | Stranding | Outer Diameter | Product | Conductor Type | Number of Pairs | Saturation Current | Features | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC-V-121K Signal Transformer | 467 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 A | 0.32 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 120 uH | - | - | - | - | - | - | - | - | - | - | - | 0.84 A | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() DRC-V-272K Signal Transformer | 131 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 mA | 7.7 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 2.7 mH | - | - | - | - | - | - | - | - | - | - | - | 80 mA | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() DRC-V-151K Signal Transformer | 117 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 0.37 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 150 uH | - | - | - | - | - | - | - | - | - | - | - | 0.75 A | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() SCNR30101R0 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR8040-3R6 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bel Signal Transformer | - | - | - | - | - | 1000 | - | - | - | - | - | Bel | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | Standard | - | Power | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.6 uH | - | - | - | - | - | Fixed Inductors | - | - | Power Inductors | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | ||
![]() DRC-V-330K Signal Transformer | 129 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 A | 0.09 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 30 | - | - | - | - | - | - | - | DRC-V | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 33 uH | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() DRC-V-222K Signal Transformer | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 mA | 6.8 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 20 | - | - | - | - | - | - | - | DRC-V | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 2.2 mH | - | - | - | - | - | - | - | - | - | - | - | 80 mA | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() DRC-V-331K Signal Transformer | 137 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 mA | 0.85 Ohms | + 125 C | - | - 40 C | - | PCB Mount | - | - | 10 | - | - | - | - | - | - | - | DRC-V | - | 10 % | - | - | - | Radial Coil Inductor | - | - | - | - | - | Unshielded | - | Radial | - | - | - | - | - | 330 uH | - | - | - | - | - | - | - | - | - | - | - | 540 mA | - | - | - | 8.7 mm | - | - | 12.5 mm | - | - | - | ||
![]() SCNR40121R0 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFAPI-332K-UL-TR Signal Transformer | 794 |
| - | - | Through Hole | Axial | Axial | - | Ferrite | - | CSA | - | - | Bel Signal Transformer | - | - | - | - | - | 1000 | - | 1 kHz | PVC | - | - | Olympic Wire and Cable | 362-RED-CX-500 | Ferrite | - | 6.56 Ohms | + 125 C | Signal Transformer | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 600 Volts AC | -40°C ~ 125°C | Reel | SFAPI | 0.260 Dia x 0.650 L (6.60mm x 16.50mm) | ±10% | - | - | Standard | - | Hook-Up Wire | - | - | 125 mA | - | Unshielded | - | Through Hole | - | - | - | - | 20 AWG | 3.3 mH | 6.56Ohm Max | - | - | - | Red | - | 10/30 | 0.102 Inches | Power Inductors | Stranded | - | - | - | Power Inductors - Leaded | - | 6.6 mm | - | - | 500 Feet | - | 0.031 Inches | - | ||
![]() SCNR60452R3 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Olympic Wire and Cable | 2976T-CX-1000 | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio/Communication Cable | - | - | - | - | Shielded | 4 | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | 7/30 | 0.147 | - | Stranded | 2 | - | - | - | - | - | - | - | 1,000 | - | - | - | ||
![]() SCRH3D165R6 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR4018150 Signal Transformer | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 35V | - | -40°C ~ 105°C | Bulk | EYH | 1.378 Dia (35.00mm) | ±20% | Last Time Buy | -- | - | - | General Purpose | 18000µF | - | - | - | - | - | - | - | - | 37 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | 4.52A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | -- | ||
![]() SCNR60200R8 Signal Transformer | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 52 x 50 x 40 mm | Grey-white (RAL 7035) | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | PC 050504 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | 52mm | 50mm | - | - | ||
![]() SCNR40184R7 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | Signal Transformer | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR40186R8 Signal Transformer | In Stock | - | - | Tin | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | Surface Mount | - | Tape & Reel (TR) | Obsolete | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | Socket | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.92 mm | - | - | - | - | - | - | - | ||
![]() F1C1-141208-R24M Signal Transformer | 27 |
| Datasheet | - | Surface Mount | 0505 (1412 Metric) | 0505 | - | - | - | - | - | - | - | - | - | 5.7A | - | - | - | - | 1 MHz | - | - | - | - | - | Metal | - | - | - | Signal Transformer | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | F1C1-1412 | 0.055" L x 0.047" W (1.40mm x 1.20mm) | ±20% | Active | - | - | Molded | - | - | - | 3.7 A | - | Shielded | - | - | - | - | - | - | - | 240 nH | 27mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | - | - | - | ||
![]() F1C1-160808-R24M Signal Transformer | 2695 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | 4.8A | - | - | - | - | 1 MHz | - | - | - | - | - | Metal | - | - | - | Signal Transformer | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | - | - | Molded | - | - | - | 2.9 A | - | Shielded | - | - | - | - | - | - | - | 240 nH | 41mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | - | - | - | ||
![]() F1C1-160808-R56M Signal Transformer | 3520 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | 3.5A | - | - | - | - | 1 MHz | - | - | - | - | - | Metal | - | - | - | Signal Transformer | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | - | - | Molded | - | - | - | 1.9 A | - | Shielded | - | - | - | - | - | - | - | 560 nH | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | - | - | - | ||
![]() F1C1-201612-1R5M Signal Transformer | 2248 |
| Datasheet | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | - | - | - | - | - | - | - | 3.5A | - | - | - | - | 1 MHz | - | - | - | - | - | Metal | - | - | - | Signal Transformer | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2016 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | - | Molded | - | - | - | 3.5 A | - | Shielded | - | - | - | - | - | - | - | 1.5 µH | 50mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | - | - | - |