- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCB63C-121 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 560mA | Shielded | 560mA | 120μH | 1kHz | 860mOhm Max | 230mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-4R7 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 2.7A | Shielded | 2.7A | 4.7μH | 1kHz | 63mOhm Max | 1.15A | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-270 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.17A | Shielded | 1.17A | 27μH | 1kHz | 214mOhm Max | 440mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-100 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.55A | Shielded | 1.04A | 10μH | 100kHz | 133mOhm Max | 1.04A | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCB63C-180 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.45A | Shielded | 570mA | 18μH | 1kHz | 152mOhm Max | 570mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-151 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 530mA | Shielded | 200mA | 150μH | 1kHz | 990mOhm Max | 200mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-3R3 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 3A | Shielded | 3A | 3.3μH | 1kHz | 49mOhm Max | 1.4A | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-470 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 950mA | Shielded | 950mA | 47μH | 1kHz | 356mOhm Max | 320mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-6R8 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.9A | Shielded | 1.3A | 6.8μH | 100kHz | 91mOhm Max | 1.3A | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-3R9 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 2.42A | Shielded | 1.84A | 3.9μH | 100kHz | 56mOhm Max | 1.84A | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-471 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 210mA | Shielded | 165mA | 470μH | 100kHz | 4.78Ohm Max | 165mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-8R2 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.75A | Shielded | 1.12A | 8.2μH | 100kHz | 103mOhm Max | 1.12A | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-151 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 400mA | Shielded | 260mA | 150μH | 100kHz | 1.66Ohm Max | 260mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-680 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 620mA | Shielded | 410mA | 68μH | 100kHz | 715mOhm Max | 410mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-270 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1A | Shielded | 640mA | 27μH | 100kHz | 328mOhm Max | 640mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCRH62B-150 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.17A | Shielded | 1.17A | 15μH | 100kHz | 230mOhm Max | 900mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-4R0 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 2A | Shielded | 2A | 4μH | 100kHz | 80mOhm Max | 1.63A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-7R1 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.53A | Shielded | 1.53A | 7.1μH | 100kHz | 110mOhm Max | 1.22A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-470 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 750mA | Shielded | 750mA | 47μH | 100kHz | 690mOhm Max | 500mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-6R3 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.62A | Shielded | 1.62A | 6.3μH | 100kHz | 100mOhm Max | 1.3A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant |