- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH62B-2R9 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 2.5A | Shielded | 2.5A | 2.9μH | 100kHz | 68mOhm Max | 1.94A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-270 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 890mA | Shielded | 890mA | 27μH | 100kHz | 380mOhm Max | 660mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-390 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 790mA | Shielded | 790mA | 39μH | 100kHz | 490mOhm Max | 540mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCC5D23-180 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.2A | Shielded | 770mA | 18μH | 100kHz | 213mOhm Max | 770mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCRH62B-5R5 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.8A | Shielded | 1.8A | 5.5μH | 100kHz | 96mOhm Max | 1.4A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCTH2010-1R0 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.14A | Shielded | 1.14A | 1μH | 100kHz | 105mOhm Max | 1.14A | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-100 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 380mA | Shielded | 380mA | 10μH | 100kHz | 900mOhm Max | 380mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-150 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 300mA | Shielded | 300mA | 15μH | 100kHz | 1.52Ohm Max | 300mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-4R7 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 590mA | Shielded | 590mA | 4.7μH | 100kHz | 350mOhm Max | 590mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCTH2010-1R5 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 950mA | Shielded | 950mA | 1.5μH | 100kHz | 145mOhm Max | 950mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCEPI1010-270 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEPI1010 | 0.445Lx0.295W 11.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 5.2A | Shielded | 3A | 27μH | 100kHz | 28mOhm Max | 3A | 10.3124mm | 0.406 10.30mm | 11.303mm | 7.493mm | ROHS3 Compliant | ||
![]() SCTH2010-220 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 240mA | Shielded | 240mA | 22μH | 100kHz | 1.7Ohm Max | 240mA | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SC1212-102 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1212 | 0.138Lx0.138W 3.50mmx3.50mm | ±30% | Obsolete | 1 (Unlimited) | - | - | 145mA | Shielded | 30mA | 1mH | 1kHz | 12Ohm Max | 30mA | 2.3114mm | 0.091 2.30mm | 3.5052mm | 3.5052mm | ROHS3 Compliant | ||
![]() SC1212-222 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1212 | 0.138Lx0.138W 3.50mmx3.50mm | ±30% | Obsolete | 1 (Unlimited) | - | - | 110mA | Shielded | 20mA | 2.2mH | 1kHz | 23.5Ohm Max | 20mA | 2.3114mm | 0.091 2.30mm | 3.5052mm | 3.5052mm | ROHS3 Compliant | ||
![]() SC1212-152 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1212 | 0.138Lx0.138W 3.50mmx3.50mm | ±30% | Obsolete | 1 (Unlimited) | - | - | 130mA | Shielded | 25mA | 1.5mH | 1kHz | 15Ohm Max | 25mA | 2.3114mm | 0.091 2.30mm | 3.5052mm | 3.5052mm | ROHS3 Compliant | ||
![]() SCB63C-221 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 410mA | Shielded | 410mA | 220μH | 1kHz | 1.8Ohm Max | 130mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-271 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 360mA | Shielded | 360mA | 270μH | 1kHz | 1.96Ohm Max | 120mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-6R8 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Obsolete | 1 (Unlimited) | - | - | 2.4A | Shielded | 900mA | 6.8μH | 1kHz | 75mOhm Max | 900mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-100 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 2A | Shielded | 2A | 10μH | 1kHz | 94mOhm Max | 800mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-2R2 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 3.8A | Shielded | 3.8A | 2.2μH | 1kHz | 39mOhm Max | 1.6A | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant |