- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCB63C-820 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 700mA | Shielded | 250mA | 82μH | 1kHz | 572mOhm Max | 250mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-120 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.8A | Shielded | 1.8A | 12μH | 1kHz | 115mOhm Max | 600mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-390 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1A | Shielded | 1A | 39μH | 1kHz | 299mOhm Max | 330mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-560 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 900mA | Shielded | 300mA | 56μH | 1kHz | 401mOhm Max | 300mA | 2.9972mm | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB63C-181 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 480mA | Shielded | 480mA | 180μH | 1kHz | 1.27Ohm Max | 140mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-331 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 260mA | Shielded | 180mA | 330μH | 100kHz | 3.72Ohm Max | 180mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCB63C-331 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 340mA | Shielded | 340mA | 330μH | 1kHz | 2.32Ohm Max | 110mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-5R6 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 2.05A | Shielded | 1.44A | 5.6μH | 100kHz | 78mOhm Max | 1.44A | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCB63C-330 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.12A | Shielded | 1.12A | 33μH | 1kHz | 259mOhm Max | 420mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCC5D23-820 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 580mA | Shielded | 350mA | 82μH | 100kHz | 1Ohm Max | 350mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-330 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 900mA | Shielded | 580mA | 33μH | 100kHz | 378mOhm Max | 580mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-221 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 350mA | Shielded | 210mA | 220μH | 100kHz | 2.44Ohm Max | 210mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-220 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 1.1A | Shielded | 730mA | 22μH | 100kHz | 248mOhm Max | 730mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-470 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 740mA | Shielded | 440mA | 47μH | 100kHz | 546mOhm Max | 440mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-181 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 370mA | Shielded | 230mA | 180μH | 100kHz | 1.9Ohm Max | 230mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCC5D23-560 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCC5D23 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 640mA | Shielded | 430mA | 56μH | 100kHz | 621mOhm Max | 430mA | 2.4892mm | 0.098 2.50mm | 5.9944mm | 5.9944mm | ROHS3 Compliant | ||
![]() SCB63C-101 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB63C | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 630mA | Shielded | 630mA | 100μH | 1kHz | 670mOhm Max | 240mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH62B-220 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 990mA | Shielded | 990mA | 22μH | 100kHz | 340mOhm Max | 740mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-330 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 840mA | Shielded | 840mA | 33μH | 100kHz | 450mOhm Max | 590mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-120 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1.24A | Shielded | 1.24A | 12μH | 100kHz | 200mOhm Max | 1A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant |