- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH62B-180 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.05A | Shielded | 1.05A | 18μH | 100kHz | 270mOhm Max | 800mA | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-100 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.38A | Shielded | 1.38A | 10μH | 100kHz | 150mOhm Max | 1.1A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH62B-8R0 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62B | 0.256Lx0.252W 6.50mmx6.40mm | -20% +40% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.46A | Shielded | 1.46A | 8μH | 100kHz | 120mOhm Max | 1.15A | - | 0.126 3.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCB75C-3R3 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.8A | Shielded | 3.8A | 3.3μH | 1kHz | 35mOhm Max | 2.28A | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.6A | Unshielded | 2.6A | 27μH | 100kHz | 87mOhm Max | 1.84A | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCPS6450-R20 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCPS6450 | 0.283Lx0.264W 7.20mmx6.70mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 26A | Shielded | 26A | 200nH | 1MHz | 290mOhm Max | 19A | - | 0.205 5.20mm | 7.1882mm | 6.7056mm | ROHS3 Compliant | ||
![]() SC54B-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54B | 0.240Lx0.220W 6.10mmx5.60mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.7A | Unshielded | 1.7A | 18μH | 2.52MHz | 150mOhm Max | 1.23A | - | 0.191 4.85mm | 6.096mm | 5.588mm | ROHS3 Compliant | ||
![]() SC54B-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC54B | 0.240Lx0.220W 6.10mmx5.60mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.4A | Unshielded | 1.4A | 33μH | 2.52MHz | 230mOhm Max | 880mA | - | 0.191 4.85mm | 6.096mm | 5.588mm | ROHS3 Compliant | ||
![]() SCPS6430-082 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPS6430 | 0.283Lx0.264W 7.20mmx6.70mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 30A | Shielded | 26A | 82nH | 1MHz | 0.26mOhm Max | 26A | 3.2004mm | 0.126 3.20mm | 7.1882mm | 6.7056mm | ROHS3 Compliant | ||
![]() SCPS6430-R12 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPS6430 | 0.283Lx0.264W 7.20mmx6.70mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 30A | Shielded | 18A | 120nH | 1MHz | 0.26mOhm Max | 18A | 3.2004mm | 0.126 3.20mm | 7.1882mm | 6.7056mm | ROHS3 Compliant | ||
![]() SCRH105A-47R Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 7.2A | Shielded | 6.5A | 4.7μH | 100kHz | 17mOhm Max | 6.5A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SCRH105A-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.16A | Shielded | 3.4A | 18μH | 100kHz | 58mOhm Max | 3.4A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SCRH105A-2R5 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 9A | Shielded | 9.6A | 2.5μH | 100kHz | 11mOhm Max | 9.6A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC108-821 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC108 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 700mA | Unshielded | 500mA | 820μH | 1kHz | 1.38Ohm Max | 500mA | 8.3058mm | 0.327 8.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH105A-121 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.3A | Shielded | 1.3A | 120μH | 100kHz | 425mOhm Max | 1.3A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC5022C-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.2A | Shielded | 5A | 33μH | 100kHz | 75mOhm Max | 5A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022C-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.2A | Shielded | 3A | 68μH | 100kHz | 138mOhm Max | 3A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC104B-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.2A | Unshielded | 740mA | 100μH | 1kHz | 344mOhm Max | 740mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.8A | Unshielded | 1.2A | 39μH | 2.52MHz | 151mOhm Max | 1.2A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 640mA | Unshielded | 420mA | 330μH | 1kHz | 1.1Ohm Max | 420mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant |