- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH105A-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 4.16A | Shielded | 3.4A | 18μH | 100kHz | 58mOhm Max | 3.4A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SCRH105A-2R5 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | 9A | Shielded | 9.6A | 2.5μH | 100kHz | 11mOhm Max | 9.6A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC108-821 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC108 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 700mA | Unshielded | 500mA | 820μH | 1kHz | 1.38Ohm Max | 500mA | 8.3058mm | 0.327 8.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH105A-121 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.3A | Shielded | 1.3A | 120μH | 100kHz | 425mOhm Max | 1.3A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC5022C-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.2A | Shielded | 5A | 33μH | 100kHz | 75mOhm Max | 5A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022C-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | 2.2A | Shielded | 3A | 68μH | 100kHz | 138mOhm Max | 3A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC104B-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.2A | Unshielded | 740mA | 100μH | 1kHz | 344mOhm Max | 740mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.8A | Unshielded | 1.2A | 39μH | 2.52MHz | 151mOhm Max | 1.2A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 640mA | Unshielded | 420mA | 330μH | 1kHz | 1.1Ohm Max | 420mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC73B-221 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 540mA | Unshielded | 310mA | 220μH | 1kHz | 1.2Ohm Max | 310mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR125B-561 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | 910mA | Shielded | 440mA | 560μH | 1kHz | 1.34Ohm Max | 440mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCEP147S-R90 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147S | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | 18A | Shielded | 36A | 900nH | 100kHz | 2.65mOhm Max | 36A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCEP147S-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147S | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | 12A | Shielded | 15.2A | 4.7μH | 100kHz | 7.5mOhm Max | 15.2A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCR74B-221 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 780mA | Shielded | 780mA | 220μH | 1kHz | 1.18Ohm Max | 360mA | - | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SC1704-1R2 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1704 | 0.264Lx0.220W 6.70mmx5.60mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 1.7A | Unshielded | 1.7A | 1.2μH | 100kHz | 120mOhm Max | 1.5A | - | 0.043 1.10mm | 6.7056mm | 5.588mm | ROHS3 Compliant | ||
![]() SC105B-180 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 2.6A | Unshielded | 2.15A | 18μH | 2.52MHz | 90mOhm Max | 2.15A | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC2506-681 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 140mA | Unshielded | 120mA | 680μH | 100kHz | 15.3Ohm Max | 120mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC1704-331 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1704 | 0.264Lx0.220W 6.70mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | 130mA | Unshielded | 130mA | 330μH | 100kHz | 15Ohm Max | 90mA | - | 0.043 1.10mm | 6.7056mm | 5.588mm | ROHS3 Compliant | ||
![]() SC2506-4R7 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.6A | Unshielded | 1.6A | 4.7μH | 100kHz | 145mOhm Max | 1.6A | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC2506-100 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 1.1A | Unshielded | 1A | 10μH | 100kHz | 240mOhm Max | 1A | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant |