- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCH4312-680 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH4312 | 0.248Lx0.220W 6.30mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 300mA | Unshielded | 230mA | 68μH | 100kHz | 2.6Ohm Max | 230mA | 1.2954mm | 0.051 1.30mm | 6.2992mm | 5.588mm | ROHS3 Compliant | ||
![]() SCMS5D12-470 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 520mA | Shielded | 520mA | 47μH | 100kHz | 1.5Ohm Max | 330mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCH74-560 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 1.43A | Unshielded | 1.15A | 56μH | 1kHz | 260mOhm Max | 1.15A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCMS5D12-151 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 260mA | Shielded | 260mA | 150μH | 100kHz | 4.35Ohm Max | 190mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D12-3R3 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.53A | Shielded | 1.53A | 3.3μH | 100kHz | 115mOhm Max | 1.25A | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D12-681 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 140mA | Shielded | 140mA | 680μH | 100kHz | 16Ohm Max | 84mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCR63B-220 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.1A | Shielded | 760mA | 22μH | 2.52MHz | 320mOhm Max | 760mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCR63B-180 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.23A | Shielded | 780mA | 18μH | 2.52MHz | 250mOhm Max | 780mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCR63B-390 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 800mA | Shielded | 530mA | 39μH | 2.52MHz | 470mOhm Max | 530mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCR63B-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR63B | 0.256Lx0.232W 6.50mmx5.90mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.37A | Shielded | 860mA | 15μH | 2.52MHz | 180mOhm Max | 860mA | 3.5052mm | 0.138 3.50mm | 6.5024mm | 5.8928mm | ROHS3 Compliant | ||
![]() SCR74B-120 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 3A | Shielded | 1.57A | 12μH | 2.52kHz | 70mOhm Max | 1.57A | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCR74B-220 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 2.18A | Shielded | 1.12A | 22μH | 2.52kHz | 130mOhm Max | 1.12A | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCR74B-680 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.32A | Shielded | 680mA | 68μH | 2.52kHz | 330mOhm Max | 680mA | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SC3DF-2R2 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DF | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.3A | Unshielded | 2.3A | 2.2μH | 100kHz | 108mOhm Max | 1.08A | - | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SCMS5D12-6R2 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D12 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.23A | Shielded | 1.23A | 6.2μH | 100kHz | 187mOhm Max | 950mA | - | 0.049 1.25mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC2220-472 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 70mA | Unshielded | 70mA | 4.7mH | 10kHz | 61.04Ohm Max | 70mA | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCB73C-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.26A | Shielded | 2.26A | 12μH | 1kHz | 90mOhm Max | 1.23A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73C-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.24A | Shielded | 1.24A | 39μH | 1kHz | 310mOhm Max | 670mA | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73C-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 6.6A | Shielded | 6.6A | 1μH | 1kHz | 19mOhm Max | 3.12A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCRH4D28-2R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.6A | Shielded | 3.6A | 2.2μH | 100kHz | 31.3mOhm Max | 2.04A | - | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant |