- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCB73F-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3A | Unshielded | 3A | 4.7μH | 1kHz | 56mOhm Max | 1.92A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73F-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 720mA | Unshielded | 720mA | 68μH | 1kHz | 600mOhm Max | 490mA | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.3A | Unshielded | 2.3A | 15μH | 1kHz | 90mOhm Max | 1.36A | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 440mA | Unshielded | 230mA | 330μH | 1kHz | 2.05Ohm Max | 230mA | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC3308F-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 620mA | Unshielded | 620mA | 150μH | 100kHz | 1.2Ohm Max | 600mA | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH103R-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 920mA | Shielded | 920mA | 100μH | 100kHz | 700mOhm Max | 840mA | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC62LCB-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 990mA | Shielded | 800mA | 22μH | 100kHz | 264mOhm Max | 800mA | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCMS5D18-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.11A | Shielded | 1.11A | 15μH | 100kHz | 251mOhm Max | 831mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC62LCB-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.24A | Shielded | 940mA | 15μH | 100kHz | 195mOhm Max | 940mA | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCMS5D18-102 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 110mA | Shielded | 110mA | 1mH | 100kHz | 18.5Ohm Max | 102mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-151 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 330mA | Shielded | 330mA | 150μH | 100kHz | 2.8Ohm Max | 263mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 940mA | Shielded | 940mA | 22μH | 100kHz | 370mOhm Max | 689mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 390mA | Shielded | 390mA | 100μH | 100kHz | 1.62Ohm Max | 321mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC62LCB-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 3.7A | Shielded | 3.5A | 1μH | 100kHz | 20mOhm Max | 3.5A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCMS5D18-331 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 240mA | Shielded | 240mA | 330μH | 100kHz | 5.35Ohm Max | 177mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-R47 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 3.24A | Shielded | 3.24A | 470nH | 100kHz | 22mOhm Max | 4.63A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 610mA | Shielded | 610mA | 47μH | 100kHz | 851mOhm Max | 470mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC62LCB-8R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.57A | Shielded | 1.25A | 8.2μH | 100kHz | 106mOhm Max | 1.25A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62LCB-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.2A | Shielded | 1.59A | 4.7μH | 100kHz | 69mOhm Max | 1.59A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCMS5D20-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 820mA | Shielded | 820mA | 47μH | 100kHz | 512mOhm Max | 406mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant |