- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Factory Pack Quantity | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Product | Saturation Current | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1D1-060603W-R56M Bel Signal Transformer | In Stock | - | Datasheet | - | - | - | - | 1500 | - | - | 16.5 A | 3.8 mOhms | + 125 C | - | - 55 C | PCB Mount | RoHS Compliant | - | Reel | F1D1 | - | 20 % | - | - | High Power | - | Shielded | SMD/SMT | 560 nH | 100 kHz | - | Power Inductors | 18 A | 2.8 mm | - | 7 mm | 6.6 mm | ||
![]() F1D1-060603W-1R0M Bel Signal Transformer | In Stock | - | Datasheet | - | - | - | - | 1500 | - | - | 12 A | 6.4 mOhms | + 125 C | - | - 55 C | PCB Mount | RoHS Compliant | - | Reel | F1D1 | - | 20 % | - | - | High Power | - | Shielded | SMD/SMT | 1 uH | 100 kHz | - | Power Inductors | 15 A | 2.8 mm | - | 7 mm | 6.6 mm | ||
![]() F1C1-160808-R22M Signal Transformer | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | 5A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | F1C1-1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Molded | - | 3 A | Shielded | - | 220 nH | - | 40mOhm Max | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-141208-R33M Signal Transformer | 2722 |
| Datasheet | Surface Mount | 0505 (1412 Metric) | - | 5A | - | - | - | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-1412 | 0.055" L x 0.047" W (1.40mm x 1.20mm) | ±20% | Active | - | - | - | Shielded | - | - | - | 28mOhm | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-141208-R47M Signal Transformer | 27 |
| Datasheet | Surface Mount | 0505 (1412 Metric) | - | 4.2A | - | - | - | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | F1C1-1412 | 0.055" L x 0.047" W (1.40mm x 1.20mm) | ±20% | Active | - | - | - | Shielded | - | - | - | 35mOhm | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-141208-R24M Signal Transformer | 27 |
| Datasheet | Surface Mount | 0505 (1412 Metric) | 0505 | 5.7A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | F1C1-1412 | 0.055" L x 0.047" W (1.40mm x 1.20mm) | ±20% | Active | Molded | - | 3.7 A | Shielded | - | 240 nH | - | 27mOhm Max | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-160808-R24M Signal Transformer | 2695 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | 4.8A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Molded | - | 2.9 A | Shielded | - | 240 nH | - | 41mOhm Max | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-160808-R56M Signal Transformer | 3520 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | 3.5A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Molded | - | 1.9 A | Shielded | - | 560 nH | - | 110mOhm Max | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-201612-1R5M Signal Transformer | 2248 |
| Datasheet | Surface Mount | 0806 (2016 Metric) | 0806 | 3.5A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2016 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | Molded | - | 3.5 A | Shielded | - | 1.5 µH | - | 50mOhm Max | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() F1C1-201210-R33M Signal Transformer | 2587 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | 6A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±20% | Active | Molded | - | 5 A | Shielded | - | 330 nH | - | 32mOhm Max | - | - | - | 0.039" (1.00mm) | - | - | ||
![]() F1C1-252012-1R5M Signal Transformer | 2632 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | 1008 | 4.1A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2520 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | Molded | - | 3.2 A | Shielded | - | 1.5 µH | - | 50mOhm Max | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() F1C1-201208-4R7M Signal Transformer | 255 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | 1.4A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±20% | Active | Molded | - | 1.5 A | Shielded | - | 4.7 µH | - | 325mOhm Max | - | - | - | 0.031" (0.80mm) | - | - | ||
![]() F1C1-201210-1R5M Signal Transformer | 2537 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | 2.7A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±20% | Active | Molded | - | 2.6 A | Shielded | - | 1.5 µH | - | 85mOhm Max | - | - | - | 0.039" (1.00mm) | - | - | ||
![]() F1C1-201612-R10M Signal Transformer | 2607 |
| Datasheet | Surface Mount | 0806 (2016 Metric) | 0806 | 11.5A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2016 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | Molded | - | 10 A | Shielded | - | 100 nH | - | 6mOhm Max | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() F1C1-322512-1R5M Signal Transformer | 2445 |
| Datasheet | Surface Mount | 1210 (3225 Metric) | 1210 | 4.7A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-3225 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Molded | - | 4.3 A | Shielded | - | 1.5 µH | - | 44mOhm Max | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() F1C1-252012-R15M Signal Transformer | 3120 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | 1008 | 12A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-2520 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | Molded | - | 10 A | Shielded | - | 150 nH | - | 11mOhm Max | - | - | - | 0.047" (1.20mm) | - | - | ||
![]() F1C1-322510-1R0M Signal Transformer | 2106 |
| Datasheet | Surface Mount | 1210 (3225 Metric) | 1210 | 5.3A | - | 1 MHz | Metal | - | - | - | Signal Transformer | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | F1C1-3225 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Molded | - | 4.9 A | Shielded | - | 1 µH | - | 30mOhm Max | - | - | - | 0.039" (1.00mm) | - | - | ||
![]() F1D1-060603-3R3M Bel Signal Transformer | In Stock | - | Datasheet | - | - | - | - | 1500 | - | - | 7 A | 26 mOhms | + 125 C | - | - 55 C | PCB Mount | RoHS Compliant | - | Reel | F1D1 | - | 20 % | - | - | High Power | - | Shielded | SMD/SMT | 3.3 uH | 100 kHz | - | Power Inductors | 6.5 A | 2.8 mm | - | 7 mm | 6.6 mm | ||
![]() F1D1-060603W-6R8M Bel Signal Transformer | In Stock | - | Datasheet | - | - | - | - | 1500 | - | - | 5 A | 44 mOhms | + 125 C | - | - 55 C | PCB Mount | RoHS Compliant | - | Reel | F1D1 | - | 20 % | - | - | High Power | - | Shielded | SMD/SMT | 6.8 uH | 100 kHz | - | Power Inductors | 6 A | 2.8 mm | - | 7 mm | 6.6 mm | ||
![]() F1D1-060603W-5R6M Bel Signal Transformer | In Stock | - | Datasheet | - | - | - | - | 1500 | - | - | 5.5 A | 36.8 mOhms | + 125 C | - | - 55 C | PCB Mount | RoHS Compliant | - | Reel | F1D1 | - | 20 % | - | - | High Power | - | Shielded | SMD/SMT | 5.6 uH | 100 kHz | - | Power Inductors | 6.5 A | 2.8 mm | - | 7 mm | 6.6 mm |