- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCMS5D18-8R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.45A | Shielded | 1.45A | 8.2μH | 100kHz | 149mOhm Max | 1.12A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-102 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 120mA | Shielded | 120mA | 1mH | 100kHz | 13.56Ohm Max | 88mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-8R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.62A | Shielded | 1.62A | 8.2μH | 100kHz | 110mOhm Max | 966mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-2R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.37A | Shielded | 2.37A | 2.2μH | 100kHz | 47mOhm Max | 1.87A | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 720mA | Shielded | 720mA | 68μH | 100kHz | 764mOhm Max | 337mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-4R7 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.8A | Shielded | 1.8A | 4.7μH | 100kHz | 91mOhm Max | 1.54A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-821 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 125mA | Shielded | 125mA | 820μH | 100kHz | 16.56Ohm Max | 113mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-R47 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.1A | Shielded | 3.1A | 470nH | 100kHz | 22mOhm Max | 4A | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC62LCB-6R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.85A | Shielded | 1.49A | 6.2μH | 100kHz | 85mOhm Max | 1.49A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC1608F-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.9A | Unshielded | 2.9A | 1μH | 100kHz | 50mOhm Max | 2.9A | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608F-471 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 180mA | Unshielded | 180mA | 470μH | 100kHz | 7.25Ohm Max | 160mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608F-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 480mA | Unshielded | 480mA | 68μH | 100kHz | 1.1Ohm Max | 400mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608F-6R8 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.5A | Unshielded | 1.5A | 6.8μH | 100kHz | 130mOhm Max | 1.2A | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCMS5D14-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.05A | Shielded | 1.05A | 10μH | 100kHz | 300mOhm Max | 1.1A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-471 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 160mA | Shielded | 160mA | 470μH | 100kHz | 13Ohm Max | 170mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-6R9 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.3A | Shielded | 1.3A | 6.9μH | 100kHz | 160mOhm Max | 1.35A | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC1608F-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.1A | Unshielded | 1.1A | 10μH | 100kHz | 160mOhm Max | 1.1A | 2.921mm | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCMS5D14-681 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 130mA | Shielded | 130mA | 680μH | 100kHz | 17.4Ohm Max | 140mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 940mA | Shielded | 940mA | 15μH | 100kHz | 350mOhm Max | 910mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D14-102 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D14 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 110mA | Shielded | 110mA | 1mH | 100kHz | 22.6Ohm Max | 114mA | - | 0.059 1.50mm | 5.207mm | 5.207mm | ROHS3 Compliant |