- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH105A-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.17A | Shielded | 1.2A | 150μH | 100kHz | 510mOhm Max | 1.2A | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SCRH105-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.16A | Shielded | 1.65A | 68μH | 100kHz | 320mOhm Max | 1.65A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105A-271 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105A | 0.413Lx0.413W 10.50mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 940mA | Shielded | 860mA | 270μH | 100kHz | 935mOhm Max | 860mA | 5.9944mm | 0.236 6.00mm | 10.4902mm | 10.4902mm | ROHS3 Compliant | ||
![]() SC5022C-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.8A | Shielded | 6A | 22μH | 100kHz | 59mOhm Max | 6A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCPS9050-R12 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPS9050 | 0.283Lx0.264W 7.20mmx6.70mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 28A | Shielded | 42A | 120nH | 1MHz | 350mOhm Max | 42A | 5.207mm | 0.205 5.20mm | 7.1882mm | 6.7056mm | ROHS3 Compliant | ||
![]() SC104B-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 540mA | Unshielded | 380mA | 390μH | 1kHz | 1.245Ohm Max | 380mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 980mA | Unshielded | 610mA | 150μH | 1kHz | 554mOhm Max | 610mA | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SCEP147S-6R1 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147S | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 11A | Shielded | 14.8A | 6.1μH | 100kHz | 7.8mOhm Max | 14.8A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCRH3D16-2R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16 | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.8A | Shielded | 1.8A | 2.2μH | 100kHz | 72mOhm Max | 1.2A | - | 0.071 1.80mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SC1210-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 700mA | Unshielded | 700mA | 10μH | 1MHz | 572mOhm Max | 300mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant | ||
![]() SCRH5D18-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 730mA | Shielded | 730mA | 47μH | 10kHz | 595mOhm Max | 540mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-4R1 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.95A | Shielded | 1.95A | 4.1μH | 10kHz | 57mOhm Max | 1.95A | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-5R4 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.85A | Shielded | 1.85A | 5.4μH | 10kHz | 76mOhm Max | 1.6A | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC75B-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3.2A | Unshielded | 3.2A | 10μH | 2.52MHz | 70mOhm Max | 2.3A | - | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR125B-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.8A | Shielded | 2.4A | 18μH | 2.52kHz | 60mOhm Max | 2.4A | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.33A | Shielded | 570mA | 330μH | 1kHz | 800mOhm Max | 570mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.13A | Shielded | 520mA | 390μH | 1kHz | 1.08Ohm Max | 520mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.1A | Shielded | 2.45A | 15μH | 2.52kHz | 60mOhm Max | 2.45A | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-681 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 810mA | Shielded | 400mA | 680μH | 1kHz | 1.78Ohm Max | 400mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-821 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 740mA | Shielded | 360mA | 820μH | 1kHz | 2Ohm Max | 360mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant |