- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC54-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 640mA | Unshielded | 640mA | 100μH | 1kHz | 700mOhm Max | 520mA | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC54-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.2A | Unshielded | 2.2A | 10μH | 2.52MHz | 100mOhm Max | 1.44A | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SCB75F-271 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 470mA | Unshielded | 280mA | 270μH | 1kHz | 1.55Ohm Max | 280mA | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73F-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.1A | Unshielded | 2.1A | 10μH | 1kHz | 96mOhm Max | 1.41A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73F-2R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 4.4A | Unshielded | 4.4A | 2.2μH | 1kHz | 32mOhm Max | 2.4A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC63LCB-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 920mA | Shielded | 440mA | 68μH | 100kHz | 338mOhm Max | 440mA | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC63LCB-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.99A | Shielded | 1.99A | 18μH | 100kHz | 100mOhm Max | 850mA | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC63LCB-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.35A | Shielded | 630mA | 33μH | 100kHz | 175mOhm Max | 630mA | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH124B-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 5.4A | Shielded | 5.7A | 4.7μH | 100kHz | 24mOhm Max | 5.7A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124B-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.9A | Shielded | 4A | 12μH | 100kHz | 49mOhm Max | 4A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC105B-100 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 3.5A | Unshielded | 2.6A | 10μH | 2.52MHz | 60mOhm Max | 2.6A | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-221 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 820mA | Unshielded | 660mA | 220μH | 1kHz | 730mOhm Max | 660mA | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC1704-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1704 | 0.264Lx0.220W 6.70mmx5.60mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 600mA | Unshielded | 600mA | 15μH | 100kHz | 660mOhm Max | 400mA | - | 0.043 1.10mm | 6.7056mm | 5.588mm | ROHS3 Compliant | ||
![]() SC2506-101 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 400mA | Unshielded | 300mA | 100μH | 100kHz | 2Ohm Max | 300mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC312MF-120 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC312MF | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 500mA | Shielded | 850mA | 12μH | 100kHz | 792mOhm Max | 850mA | 1.3462mm | 0.053 1.35mm | 3.81mm | 3.81mm | ROHS3 Compliant | ||
![]() SC2506-680 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 480mA | Unshielded | 400mA | 68μH | 100kHz | 1.3Ohm Max | 400mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC2506-331 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 190mA | Unshielded | 180mA | 330μH | 100kHz | 7.3Ohm Max | 180mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC2506-102 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 2009 | SC2506 | 0.364Lx0.310W 9.25mmx7.87mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 130mA | Unshielded | 100mA | 1mH | 100kHz | 20.6Ohm Max | 100mA | 1.651mm | 0.065 1.65mm | 9.2456mm | 7.874mm | ROHS3 Compliant | ||
![]() SC3DF-221 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DF | 0.256Lx0.173W 6.50mmx4.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 270mA | Unshielded | 270mA | 220μH | 100kHz | 6.65Ohm Max | 130mA | - | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SC3DF-181 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DF | 0.256Lx0.173W 6.50mmx4.40mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 300mA | Unshielded | 300mA | 180μH | 100kHz | 4.53Ohm Max | 160mA | - | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant |