- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC62LCB-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | 720mA | Shielded | 550mA | 39μH | 100kHz | 585mOhm Max | 550mA | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62LCB-3R3 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | 2.84A | Shielded | 1.99A | 3.3μH | 100kHz | 49mOhm Max | 1.99A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62LCB-2R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | 3.33A | Shielded | 2.47A | 2μH | 100kHz | 30mOhm Max | 2.47A | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62LCB-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | 890mA | Shielded | 650mA | 27μH | 100kHz | 344mOhm Max | 650mA | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCMS5D18-1R5 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | 2.4A | Shielded | 2.4A | 1.5μH | 100kHz | 38mOhm Max | 2.49A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-1R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | 2.46A | Shielded | 2.46A | 1.2μH | 100kHz | 32mOhm Max | 2.95A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 1.3A | Shielded | 1.3A | 10μH | 100kHz | 174mOhm Max | 982mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-221 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 290mA | Shielded | 290mA | 220μH | 100kHz | 4.37Ohm Max | 217mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 800mA | Shielded | 800mA | 33μH | 100kHz | 556mOhm Max | 568mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | 1.45A | Shielded | 1.45A | 10μH | 100kHz | 121mOhm Max | 903mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-471 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 180mA | Shielded | 180mA | 470μH | 100kHz | 9.38Ohm Max | 148mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-820 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 440mA | Shielded | 440mA | 82μH | 100kHz | 1.43Ohm Max | 356mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | 490mA | Shielded | 490mA | 68μH | 100kHz | 1.08Ohm Max | 390mA | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-2R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | 2.35A | Shielded | 2.35A | 2.2μH | 100kHz | 44mOhm Max | 2.16A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D18-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | 2.23A | Shielded | 2.23A | 3.3μH | 100kHz | 67mOhm Max | 1.71A | 1.905mm | 0.075 1.90mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-6R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | 125°C | -40°C | 1.81A | Shielded | 1.81A | 6.2μH | 100kHz | 79mOhm Max | 1.12A | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-1R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | 125°C | -40°C | 2.7A | Shielded | 2.7A | 1.2μH | 100kHz | 30mOhm Max | 2.55A | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | 1.17A | Shielded | 1.17A | 22μH | 100kHz | 226mOhm Max | 596mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-471 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | 280mA | Shielded | 280mA | 470μH | 100kHz | 4.75Ohm Max | 129mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCMS5D20-821 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMS5D20 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | 180mA | Shielded | 180mA | 820μH | 100kHz | 8.25Ohm Max | 98mA | - | 0.083 2.10mm | 5.207mm | 5.207mm | ROHS3 Compliant |