- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1608C-101 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 720mA | Shielded | 720mA | 100μH | 100kHz | 480mOhm Max | 130mA | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-221 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 480mA | Shielded | 480mA | 220μH | 100kHz | 1.22Ohm Max | 90mA | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-102 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 220mA | Shielded | 220mA | 1mH | 100kHz | 5.35Ohm Max | 45mA | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCIHP1040-R68M Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 33A | Shielded | 33A | 680nH | 200kHz | 3mOhm Max | 33A | - | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SCRH125-102 Signal Transformer | 3545 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 530mA | Shielded | 530mA | 1mH | 1kHz | 1.53Ohm Max | 400mA | - | - | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC1206-1R0 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 780mA | Unshielded | 780mA | 1μH | 1MHz | 364mOhm Max | 510mA | - | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SC1206-R22 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.35A | Unshielded | 1.35A | 220nH | 1MHz | 140mOhm Max | 850mA | - | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SCRH4D28-180 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.42A | Shielded | 720mA | 18μH | 100kHz | 166mOhm Max | 720mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-121 Signal Transformer | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 480mA | Shielded | 270mA | 120μH | 100kHz | 1.27Ohm Max | 270mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-120 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.5A | Shielded | 840mA | 12μH | 100kHz | 131mOhm Max | 840mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 950mA | Shielded | 560mA | 33μH | 100kHz | 378mOhm Max | 560mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-1R2 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 5A | Shielded | 2.56A | 1.2μH | 100kHz | 23.6mOhm Max | 2.56A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCEP125U-3R2 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125U | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 13A | Shielded | 12.8A | 3.2μH | 100kHz | 8mOhm Max | 12.8A | - | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCEP105H-R15 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 30% | - | - | - | - | - | - | - | Shielded | 55A | 150 nH | 100kHz | - | 55A | 2.6mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105H-R50 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 30.4A | 500 nH | 100kHz | - | 30.4A | 4.1mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105L-1R4 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 12A | 1.4 μH | 100kHz | - | 12A | 4.1mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105S-1R8 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 13.8A | 1.8 μH | 100kHz | - | 13.8A | 8mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP125-4R0 Signal Transformers | 46 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 8.3A | 4 μH | 100kHz | - | 8.3A | 5.4mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SCEP105L-7R2 Signal Transformers | 33 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 5.3A | 7.2 μH | 100kHz | - | 5.3A | 18mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104S-1R8 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 13.3A | 1.8 μH | 100kHz | - | 13.3A | 18.6mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant |