- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1206-R47 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.08A | Unshielded | 1.08A | 470nH | 1MHz | 210mOhm Max | 700mA | - | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SCRH4D28-100 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.51A | Shielded | 1A | 10μH | 100kHz | 128mOhm Max | 1A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-150 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.48A | Shielded | 760mA | 15μH | 100kHz | 149mOhm Max | 760mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-6R8 Signal Transformer | 5 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.87A | Shielded | 1.12A | 6.8μH | 100kHz | 108mOhm Max | 1.12A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-270 Signal Transformer | 5 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.05A | Shielded | 580mA | 27μH | 100kHz | 261mOhm Max | 580mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-1R8 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 4A | Shielded | 2.2A | 1.8μH | 100kHz | 27.5mOhm Max | 2.2A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-5R6 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.08A | Shielded | 1.17A | 5.6μH | 100kHz | 100mOhm Max | 1.17A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-3R3 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.91A | Shielded | 1.57A | 3.3μH | 100kHz | 49.2mOhm Max | 1.57A | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-560 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 660mA | Shielded | 410mA | 56μH | 100kHz | 624mOhm Max | 410mA | - | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCEP125U-2R2 Signal Transformer | 16 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125U | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 13.5A | Shielded | 14.8A | 2.2μH | 100kHz | 5.4mOhm Max | 14.8A | - | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCEP125U-1R4 Signal Transformer | 16 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125U | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 14A | Shielded | 20.8A | 1.4μH | 100kHz | 3.8mOhm Max | 20.8A | - | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCEP125U-R30 Signal Transformer | 16 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125U | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 23.5A | Shielded | 35A | 300nH | 100kHz | 2.5mOhm Max | 35A | - | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCEP105H-2R5 Signal Transformer | 16 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP105H | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 7.8A | Shielded | 14A | 2.5μH | 100kHz | 18mOhm Max | 14A | - | 5.588mm | 0.220 5.60mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCEP105L-7R2 Signal Transformers | 30 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 5.3A | 7.2 μH | 100kHz | - | 5.3A | 18mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104L-1R4 Signal Transformers | 30 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 12.2A | 1.4 μH | 100kHz | - | 12.2A | 5.9mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP125-2R5 Signal Transformers | 22 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 10A | 2.5 μH | 100kHz | - | 10A | 3.8mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SCEP104L-R80 Signal Transformers | 30 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 16.2A | 800 nH | 100kHz | - | 16.2A | 3.7mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104S-1R8 Signal Transformers | 30 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 13.3A | 1.8 μH | 100kHz | - | 13.3A | 18.6mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104L-4R3 Signal Transformers | 14 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 7A | 4.3 μH | 100kHz | - | 7A | 21.8mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104S-2R5 Signal Transformers | 14 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 11.8A | 2.5 μH | 100kHz | - | 11.8A | 21.8mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant |