- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCEP105H-2R5 Signal Transformer | 16 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP105H | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 7.8A | Shielded | 14A | 2.5μH | 100kHz | 18mOhm Max | 14A | 5.588mm | 0.220 5.60mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SC10F-121 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.4A | Unshielded | 1.4A | 120μH | 100kHz | 330mOhm Max | 920mA | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC1608C-220 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.44A | Shielded | 1.44A | 22μH | 100kHz | 138mOhm Max | 300mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-2R2 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 2.91A | Shielded | 2.91A | 2.2μH | 100kHz | 50mOhm Max | 920mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-150 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.7A | Shielded | 1.7A | 15μH | 100kHz | 90mOhm Max | 310mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-3R3 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 2.61A | Shielded | 2.61A | 3.3μH | 100kHz | 55mOhm Max | 750mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-6R8 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 2.22A | Shielded | 2.22A | 6.8μH | 100kHz | 65mOhm Max | 450mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-331 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 400mA | Shielded | 400mA | 330μH | 100kHz | 1.83Ohm Max | 70mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-1R0 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 4A | Shielded | 4A | 1μH | 100kHz | 40mOhm Max | 1.4A | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC53FU-150 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.3A | Unshielded | 1.1A | 15μH | 100kHz | 193mOhm Max | 1.1A | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCIHP1040-1R5M Signal Transformer | In Stock | - | - | - | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 20A | Shielded | - | 1.5μH | - | 6.5mOhm Max | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP1040-1R0M Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 28A | Shielded | 28A | 1μH | 200kHz | 4mOhm Max | 28A | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SCIHP1040-R82M Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 30A | Shielded | 30A | 820nH | 200kHz | 3.5mOhm Max | 30A | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SC1608C-471 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 320mA | Shielded | 320mA | 470μH | 100kHz | 2.85Ohm Max | 60mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-680 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 800mA | Shielded | 800mA | 68μH | 100kHz | 340mOhm Max | 170mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-4R7 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 2.47A | Shielded | 2.47A | 4.7μH | 100kHz | 60mOhm Max | 580mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-681 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 280mA | Shielded | 280mA | 680μH | 100kHz | 3.6Ohm Max | 55mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-151 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 640mA | Shielded | 640mA | 150μH | 100kHz | 750mOhm Max | 100mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-1R5 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 3.24A | Shielded | 3.24A | 1.5μH | 100kHz | 45mOhm Max | 930mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608C-470 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608C | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 1.03A | Shielded | 1.03A | 47μH | 100kHz | 230mOhm Max | 240mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant |