- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH124B-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.44A | Shielded | 1.3A | 82μH | 100kHz | 275mOhm Max | 1.3A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP0735-5R6M Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 5A | Shielded | 8A | 5.6μH | 200kHz | 54mOhm Max | 8A | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCH114-121 Signal Transformer | 10 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.08A | Unshielded | 1.23A | 120μH | 100kHz | 397mOhm Max | 1.23A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCPH73-271 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 400mA | Shielded | 280mA | 270μH | 1kHz | 1.9Ohm Max | 280mA | 3.6068mm | 0.142 3.60mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH8D28-2R5 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D28 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.5A | Shielded | 4.5A | 2.5μH | 100kHz | 15.6mOhm Max | 4.5A | - | 0.126 3.20mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH73B-181 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 390mA | Shielded | 390mA | 180μH | 1kHz | 1.45Ohm Max | 390mA | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH125B-102 Signal Transformer | 13 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 530mA | Shielded | 400mA | 1mH | 1kHz | 1.8Ohm Max | 400mA | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125B-100 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.5A | Shielded | 4A | 10μH | 1kHz | 25mOhm Max | 4A | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP0412-R047 Signal Transformer | 14 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0412 | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 13A | Shielded | - | 47nH | - | - | 32A | - | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() SCIHP1367-100M Signal Transformer | 3764 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1367 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 10A | Shielded | 10A | 10μH | 200kHz | 18.5mOhm Max | 15.5A | - | 0.264 6.70mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCIHP0730-4R7M Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 5A | Shielded | 8A | 4.7μH | 200kHz | 40mOhm Max | 8A | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH105-820 Signal Transformer | 20 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.1A | Shielded | 1.5A | 82μH | 100kHz | 380mOhm Max | 1.5A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH127/LD-120 Signal Transformer | 11 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.59A | Shielded | 6.45A | 12μH | - | 21.3mOhm Max | 6.45A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCB75C-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 960mA | Shielded | 500mA | 100μH | 1kHz | 440mOhm Max | 500mA | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC32-3R9 Signal Transformer | 11 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.38A | Unshielded | 1.38A | 3.9μH | 7.96MHz | 145mOhm Max | 1.22A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SCH114-101 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.2A | Unshielded | 1.32A | 100μH | 100kHz | 352mOhm Max | 1.32A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-150 Signal Transformer | 10 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2.75A | Unshielded | 3.5A | 15μH | 100kHz | 74mOhm Max | 3.5A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCRH4D18-5R6 Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.35A | Shielded | 800mA | 5.6μH | 100kHz | 145mOhm Max | 800mA | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH124B-181 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.05A | Shielded | 850mA | 180μH | 100kHz | 620mOhm Max | 850mA | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCB75C-1R5 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 6.3A | Shielded | 2.61A | 1.5μH | 1kHz | 27mOhm Max | 2.61A | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant |