- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC3316C-1R5 Signal Transformer | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 5.7A | Shielded | - | - | 5.7A | 1.5μH | 100kHz | 22mOhm Max | - | - | - | 5.2A | - | - | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC5022F-3R3 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | 8A | Unshielded | - | - | 14A | 3.3μH | 100kHz | 15mOhm Max | - | - | - | 14A | - | - | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022F-5R6 Signal Transformer | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | 6.3A | Unshielded | - | - | 12A | 5.6μH | 100kHz | 20mOhm Max | - | - | - | 12A | - | - | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCIHP1367-5R6M Signal Transformer | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1367 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -55°C | 12A | Shielded | - | - | 24A | 5.6μH | 200kHz | 11.5mOhm Max | - | - | - | 24A | - | - | 6.7056mm | 0.264 6.70mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCRH8D28-3R3 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D28 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4A | Shielded | - | - | 4A | 3.3μH | 100kHz | 18.2mOhm Max | - | - | - | 4A | - | - | - | 0.126 3.20mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH74-470 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 880mA | Shielded | - | - | 880mA | 47μH | 1kHz | 260mOhm Max | - | - | - | 880mA | - | - | - | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74-680 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 690mA | Shielded | - | - | 690mA | 68μH | 1kHz | 380mOhm Max | - | - | - | 690mA | - | - | - | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC5022FH-220 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC5022FH | 0.880Lx0.640W 22.35mmx16.26mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | 3.6A | Unshielded | - | - | 7.6A | 22μH | 100kHz | 50mOhm Max | - | - | - | 7.6A | - | - | 8.001mm | 0.315 8.00mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCRH6D28-8R6 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.85A | Shielded | - | - | 1.85A | 8.6μH | 10kHz | 58mOhm Max | - | - | - | 1.85A | - | - | 2.9972mm | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D38-270 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | YES | 1 | unknown | 1.2A | 27μH | 10kHz | 109mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D38-820 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | YES | 1 | unknown | 700mA | 82μH | 10kHz | 324mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | 0.7A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D38-3R3 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | YES | 1 | unknown | 3.5A | 3.3μH | 10kHz | 23mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC5040FH-120 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | 8.5A | Unshielded | - | - | 15.9A | 12μH | 100kHz | 15.5mOhm Max | - | - | - | 15.9A | - | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCPH73-151 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 540mA | Shielded | - | - | 370mA | 150μH | 1kHz | 1.35Ohm Max | - | - | - | 370mA | - | - | 3.6068mm | 0.142 3.60mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SC4020FH-150 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC4020FH | 0.768Lx0.524W 19.50mmx13.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | 4.1A | Unshielded | - | - | 4.3A | 15μH | 100kHz | 45mOhm Max | - | - | - | 4.3A | - | - | 6.9088mm | 0.272 6.90mm | 19.5072mm | 13.3096mm | ROHS3 Compliant | ||
![]() SCRH1035R-221 Signal Transformer | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 730mA | Shielded | - | - | 730mA | 220μH | 100kHz | 880mOhm Max | - | - | - | 700mA | - | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-330 Signal Transformer | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 1.7A | Shielded | - | - | 1.7A | 33μH | 100kHz | 162mOhm Max | - | - | - | 1.9A | - | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCPH73B-180 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.54A | Shielded | - | - | 1.1A | 18μH | 1kHz | 150mOhm Max | - | - | - | 1.1A | - | - | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.62A | Shielded | - | - | 1.2A | 15μH | 1kHz | 130mOhm Max | - | - | - | 1.2A | - | - | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-151 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 540mA | Shielded | - | - | 370mA | 150μH | 1kHz | 1.35Ohm Max | - | - | - | 370mA | - | - | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant |