Filters
  • Series
  • Mfr
  • Inductance
  • Tolerance
  • Shielding
  • Type
  • Package
  • Product Status
  • Packaging
  • Operating Temperature
  • Mounting Type
  • Package / Case

Attribute column

Manufacturer

Signal Transformer Fixed Inductors

View Mode:
2916 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Operating Temperature

Packaging

Published

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Type

Max Operating Temperature

Min Operating Temperature

Composition

Current Rating (Amps)

Shielding

Current Rating

Inductance

Test Frequency

DC Resistance (DCR)

Current - Saturation

Height

Height Seated (Max)

Length

Width

RoHS Status

SCPH73-181
SCPH73-181

Signal Transformer

35
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCPH73

0.295Lx0.295W 7.50mmx7.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

480mA

Shielded

330mA

180μH

1kHz

1.5Ohm Max

330mA

3.6068mm

0.142 3.60mm

7.493mm

7.493mm

ROHS3 Compliant

SCRH2D18-2R2
SCRH2D18-2R2

Signal Transformer

5
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH2D18

0.126Lx0.126W 3.20mmx3.20mm

±30%

Active

1 (Unlimited)

-

-

-

-

2A

Shielded

850mA

2.2μH

100kHz

43mOhm Max

850mA

2.0066mm

0.079 2.00mm

3.2004mm

3.2004mm

ROHS3 Compliant

SCIHP0730-8R2M
SCIHP0730-8R2M

Signal Transformer

35
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

2009

SCIHP0730

0.287Lx0.268W 7.30mmx6.80mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-55°C

-

4A

Shielded

6A

8.2μH

200kHz

68mOhm Max

6A

2.9972mm

0.118 3.00mm

7.2898mm

6.8072mm

ROHS3 Compliant

SCIHP0735-R82M
SCIHP0735-R82M

Signal Transformer

In Stock

-

-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

2009

SCIHP0735

0.287Lx0.268W 7.30mmx6.80mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-55°C

-

13A

Shielded

20A

820nH

200kHz

8mOhm Max

20A

3.5052mm

0.138 3.50mm

7.2898mm

6.8072mm

ROHS3 Compliant

SC3340F-102
SC3340F-102

Signal Transformer

42
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3340F

0.530Lx0.390W 13.45mmx9.90mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

580mA

Unshielded

800mA

1mH

100kHz

2Ohm Max

800mA

11.43mm

0.450 11.43mm

13.462mm

9.906mm

ROHS3 Compliant

SC3340F-680
SC3340F-680

Signal Transformer

13
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SC3340F

0.530Lx0.390W 13.45mmx9.90mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2.1A

Unshielded

3A

68μH

100kHz

170mOhm Max

3A

11.43mm

0.450 11.43mm

13.462mm

9.906mm

ROHS3 Compliant

SCRH125B-331
SCRH125B-331

Signal Transformer

13
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH125B

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.04A

Shielded

680mA

330μH

1kHz

580mOhm Max

680mA

6.1976mm

0.244 6.20mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH127B-181
SCRH127B-181

Signal Transformer

29
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH127B

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.52A

Shielded

1.3A

180μH

100kHz

350mOhm Max

1.3A

8.001mm

0.315 8.00mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCIHP1338-2R2M
SCIHP1338-2R2M

Signal Transformer

13
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

-

SCIHP1338

0.543Lx0.508W 13.80mmx12.90mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-55°C

-

16A

Shielded

25A

2.2μH

200kHz

8mOhm Max

25A

3.81mm

0.150 3.80mm

13.7922mm

12.9032mm

ROHS3 Compliant

SC4020FH-101
SC4020FH-101

Signal Transformer

29
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC4020FH

0.768Lx0.524W 19.50mmx13.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

1.45A

Unshielded

1.8A

100μH

100kHz

265mOhm Max

1.8A

6.9088mm

0.272 6.90mm

19.5072mm

13.3096mm

ROHS3 Compliant

SCRH74B-151
SCRH74B-151

Signal Transformer

39
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH74B

0.307Lx0.307W 7.80mmx7.80mm

±20%

Active

1 (Unlimited)

-

-

-

-

460mA

Shielded

460mA

150μH

1kHz

880mOhm Max

460mA

4.4958mm

0.177 4.50mm

7.7978mm

7.7978mm

ROHS3 Compliant

SC3316F-2R2
SC3316F-2R2

Signal Transformer

18
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±30%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

7A

Unshielded

7A

2.2μH

100kHz

13mOhm Max

7A

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SCRH103R-100
SCRH103R-100

Signal Transformer

44
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH103R

0.413Lx0.406W 10.50mmx10.30mm

±30%

Active

1 (Unlimited)

-

-

-

-

2.75A

Shielded

2.7A

10μH

100kHz

58mOhm Max

2.7A

3.0988mm

0.122 3.10mm

10.4902mm

10.3124mm

ROHS3 Compliant

SC73-100
SC73-100

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC73

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

2.4A

Unshielded

2.4A

10μH

2.52MHz

80mOhm Max

1.44A

-

0.150 3.80mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC73-820
SC73-820

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC73

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

960mA

Unshielded

540mA

82μH

2.52MHz

410mOhm Max

540mA

3.81mm

0.150 3.80mm

8.1026mm

7.2898mm

ROHS3 Compliant

SCRH64-221
SCRH64-221

Signal Transformer

37
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH64

0.280Lx0.256W 7.10mmx6.50mm

±20%

Active

1 (Unlimited)

-

125°C

-40°C

-

460mA

Shielded

460mA

220μH

1kHz

2.08Ohm Max

290mA

-

0.197 5.00mm

7.112mm

6.5024mm

ROHS3 Compliant

SCRH64-331
SCRH64-331

Signal Transformer

37
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH64

0.280Lx0.256W 7.10mmx6.50mm

±20%

Active

1 (Unlimited)

-

125°C

-40°C

-

420mA

Shielded

420mA

330μH

1kHz

2.67Ohm Max

230mA

-

0.197 5.00mm

7.112mm

6.5024mm

ROHS3 Compliant

SC1813FH-4R7
SC1813FH-4R7

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC1813FH

0.350Lx0.240W 8.89mmx6.10mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2.7A

Unshielded

2.6A

4.7μH

100kHz

54mOhm Max

2.6A

5.0038mm

0.197 5.00mm

8.89mm

6.096mm

ROHS3 Compliant

SC1813FH-330
SC1813FH-330

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC1813FH

0.350Lx0.240W 8.89mmx6.10mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

920mA

Unshielded

900mA

33μH

100kHz

350mOhm Max

900mA

5.0038mm

0.197 5.00mm

8.89mm

6.096mm

ROHS3 Compliant

SCRH8D43-220
SCRH8D43-220

Signal Transformer

37
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH8D43

0.327Lx0.327W 8.30mmx8.30mm

±30%

Active

1 (Unlimited)

-

125°C

-40°C

-

2.1A

Shielded

2.1A

22μH

100kHz

75mOhm Max

2.1A

-

0.185 4.70mm

8.3058mm

8.3058mm

ROHS3 Compliant