- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH105R-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 780mA | Shielded | 570mA | 390μH | 100kHz | 953mOhm Max | 570mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105-2R5 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 5.9A | Shielded | 7.5A | 2.5μH | 100kHz | 20mOhm Max | 7.5A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCEP147L-100 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147L | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 10.2A | Shielded | 9.2A | 10μH | 100kHz | 9.85mOhm Max | 9.2A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SC73-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.4A | Unshielded | 2.4A | 10μH | 2.52MHz | 80mOhm Max | 1.44A | - | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 960mA | Unshielded | 540mA | 82μH | 2.52MHz | 410mOhm Max | 540mA | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75B-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3A | Unshielded | 2A | 12μH | 2.52MHz | 80mOhm Max | 2A | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75B-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 500mA | Unshielded | 360mA | 390μH | 1kHz | 1.77Ohm Max | 360mA | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCEP134H-6R0 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134H | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 8A | Shielded | 9.6A | 6μH | 100kHz | 18.4mOhm Max | 9.6A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCIHP0735-220M Signal Transformer | 35 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 2A | Shielded | 3.5A | 22μH | 200kHz | 230mOhm Max | 3.5A | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCPH73-101 Signal Transformer | 9 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 680mA | Shielded | 460mA | 100μH | 1kHz | 700mOhm Max | 460mA | 3.6068mm | 0.142 3.60mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH73-271 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 320mA | Shielded | 320mA | 270μH | 1kHz | 2.31Ohm Max | 320mA | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC2220-103 Signal Transformer | 5 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 50mA | Unshielded | 50mA | 10mH | 10kHz | 140Ohm Max | 50mA | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH8D28-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D28 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.3A | Shielded | 2.3A | 10μH | 100kHz | 47mOhm Max | 2.3A | - | 0.126 3.20mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH103R-270 Signal Transformer | 44 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.62A | Shielded | 1.63A | 27μH | 100kHz | 175mOhm Max | 1.63A | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC5022FH-150 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022FH | 0.880Lx0.640W 22.35mmx16.26mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 4.8A | Unshielded | 8A | 15μH | 100kHz | 32mOhm Max | 8A | 8.001mm | 0.315 8.00mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCRH64B-102 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 140mA | Shielded | 140mA | 1mH | 1kHz | 9.26Ohm Max | 140mA | 5.207mm | 0.205 5.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH104-270 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.95A | Shielded | 1.45A | 27μH | 100kHz | 110mOhm Max | 1.45A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC5040F-150 Signal Transformer | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 8A | Unshielded | 13A | 15μH | 100kHz | 23.5mOhm Max | 13A | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH1035R-2R2 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 7.6A | Shielded | 7.6A | 2.2μH | 100kHz | 15mOhm Max | 8A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCB75C-6R8 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.07A | Shielded | 3.07A | 6.8μH | 1kHz | 47mOhm Max | 1.94A | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant |