- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH127-471 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | - | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 920mA | 470μH | 1kHz | 980mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 790mA | 4949 | 0.92A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D28-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.7A | Shielded | - | - | 1.7A | 10μH | 10kHz | 65mOhm Max | - | - | - | 1.7A | - | - | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D28-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 650mA | Shielded | - | - | 650mA | 68μH | 10kHz | 304mOhm Max | - | - | - | 650mA | - | - | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SC104B-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.2A | Unshielded | - | - | 2.13A | 12μH | 2.52MHz | 61mOhm Max | - | - | - | 2.13A | - | - | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SCRH6D28-3R9 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 2.6A | Shielded | - | - | 2.6A | 3.9μH | 10kHz | 27mOhm Max | - | - | - | 2.6A | - | - | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SC3316C-1R0 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 6A | Shielded | - | - | 6A | 1μH | 100kHz | 21mOhm Max | - | - | - | 5.6A | - | - | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCIHP1040-2R5M Signal Transformer | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 12A | Shielded | - | - | 16A | 2.5μH | 200kHz | 9.5mOhm Max | - | - | - | 16A | - | - | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SCIHP1040-3R3M Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 11A | Shielded | - | - | 16A | 3.3μH | 200kHz | 11.5mOhm Max | - | - | - | 16A | - | - | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SC5022F-6R8 Signal Transformer | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 5.6A | Unshielded | - | - | 11.5A | 6.8μH | 100kHz | 25mOhm Max | - | - | - | 11.5A | - | - | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH64B-391 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 220mA | Shielded | - | - | 220mA | 390μH | 1kHz | 2.94Ohm Max | - | - | - | 220mA | - | - | - | 0.205 5.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH73-101 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mA | Shielded | - | - | 500mA | 100μH | 1kHz | 790mOhm Max | - | - | - | 500mA | - | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH73-390 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 770mA | Shielded | - | - | 770mA | 39μH | 1kHz | 320mOhm Max | - | - | - | 770mA | - | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH73-470 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 760mA | Shielded | - | - | 760mA | 47μH | 1kHz | 360mOhm Max | - | - | - | 760mA | - | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCPH73-331 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCPH73 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 340mA | Shielded | - | - | 250mA | 330μH | 1kHz | 2.8Ohm Max | - | - | - | 250mA | - | - | 3.6068mm | 0.142 3.60mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH73B-121 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 490mA | Shielded | - | - | 490mA | 120μH | 1kHz | 890mOhm Max | - | - | - | 490mA | - | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH73B-820 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH73B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 570mA | Shielded | - | - | 570mA | 82μH | 1kHz | 690mOhm Max | - | - | - | 570mA | - | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74-102 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 180mA | Shielded | - | - | 180mA | 1mH | 1kHz | 6Ohm Max | - | - | - | 180mA | - | - | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74-120 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.71A | Shielded | - | - | 1.71A | 12μH | 1kHz | 58mOhm Max | - | - | - | 1.71A | - | - | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74B-820 Signal Transformer | 10 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 610mA | Shielded | - | - | 610mA | 82μH | 1kHz | 430mOhm Max | - | - | - | 610mA | - | - | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH6D38-390 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | YES | 1 | unknown | 1A | 39μH | 10kHz | 138mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | 1A | - | 0.157 4.00mm | - | - | ROHS3 Compliant |