- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH1035R-5R6 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4A | Shielded | 4A | 5.6μH | 100kHz | 33mOhm Max | 4A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH64-150 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.62A | Shielded | 1.62A | 15μH | 1kHz | 180mOhm Max | 1.11A | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SC5022F-151 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.6A | Unshielded | 2.6A | 150μH | 100kHz | 250mOhm Max | 2.6A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH73-121 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 490mA | Shielded | 490mA | 120μH | 1kHz | 890mOhm Max | 490mA | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH73-221 Signal Transformer | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2016 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 350mA | Shielded | 350mA | 220μH | 1kHz | 1.65Ohm Max | 350mA | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCPH73-330 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.23A | Shielded | 800mA | 33μH | 1kHz | 240mOhm Max | 800mA | 3.6068mm | 0.142 3.60mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH74-820 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 610mA | Shielded | 610mA | 82μH | 1kHz | 430mOhm Max | 610mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74-391 Signal Transformer | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 290mA | Shielded | 290mA | 390μH | 1kHz | 2.85Ohm Max | 290mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74B-470 Signal Transformer | 10 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 880mA | Shielded | 880mA | 47μH | 1kHz | 260mOhm Max | 880mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC3316F-101 Signal Transformer | 18 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.3A | Unshielded | 1.3A | 100μH | 100kHz | 280mOhm Max | 1.2A | - | 0.205 5.21mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC3316F-150 Signal Transformer | 47 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3.1A | Unshielded | 3.1A | 15μH | 100kHz | 56mOhm Max | 3A | - | 0.205 5.21mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC4020FH-1R5 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC4020FH | 0.768Lx0.524W 19.50mmx13.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 13.5A | Unshielded | 12A | 1.5μH | 100kHz | 5.9mOhm Max | 12A | 6.9088mm | 0.272 6.90mm | 19.5072mm | 13.3096mm | ROHS3 Compliant | ||
![]() SCRH64B-270 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 820mA | Shielded | 820mA | 27μH | 1kHz | 300mOhm Max | 820mA | - | 0.205 5.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCH74-150 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±15% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 2.66A | Unshielded | 2.1A | 15μH | 1kHz | 83mOhm Max | 2.1A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCB75F-820 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1A | Unshielded | 580mA | 82μH | 1kHz | 460mOhm Max | 580mA | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCRH1035R-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.52A | Shielded | 1.52A | 47μH | 100kHz | 218mOhm Max | 1.4A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCB75F-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3.5A | Unshielded | 1.88A | 4.7μH | 1kHz | 49mOhm Max | 1.88A | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCH74-680 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 1.33A | Unshielded | 1A | 68μH | 1kHz | 350mOhm Max | 1A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH105RY-8R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 5.5A | Shielded | 5.5A | 8.2μH | 100kHz | 20mOhm Max | 5A | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC52-3R3 Signal Transformer | 40 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2A | Unshielded | 2A | 3.3μH | 7.96MHz | 74mOhm Max | 2A | - | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant |