- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH125B-680 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 2A | Shielded | - | - | 1.5A | 68μH | 1kHz | 130mOhm Max | - | - | - | 1.5A | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-561 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 830mA | Shielded | - | - | 730mA | 560μH | 100kHz | 1.07Ohm Max | - | - | - | 730mA | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP1338-1R0M Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1338 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -55°C | - | 22A | Shielded | - | - | 38A | 1μH | 200kHz | 3.5mOhm Max | - | - | - | 38A | - | 3.81mm | 0.150 3.80mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SC5040F-470 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 4A | Unshielded | - | - | 7A | 47μH | 100kHz | 71.4mOhm Max | - | - | - | 7A | - | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH6D38-6R2 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 2.5A | 6.2μH | 10kHz | 27mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D38-7R4 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 2.3A | 7.4μH | 10kHz | 31mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC5040FH-680 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 3.4A | Unshielded | - | - | 6.7A | 68μH | 100kHz | 67mOhm Max | - | - | - | 6.7A | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCRH124B-121 Signal Transformer | 24 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 1.23A | Shielded | - | - | 1.1A | 120μH | 100kHz | 400mOhm Max | - | - | - | 1.1A | - | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH103R-470 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | 1.3A | Shielded | - | - | 1.18A | 47μH | 100kHz | 298mOhm Max | - | - | - | 1.18A | - | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC75-271 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 600mA | Unshielded | - | - | 600mA | 270μH | 1kHz | 1.11Ohm Max | - | - | - | 420mA | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH123-151 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 850mA | Shielded | - | - | 1.3A | 150μH | 100kHz | 812mOhm Max | - | - | - | 1.3A | - | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH123-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 1.22A | Shielded | - | - | 1.8A | 82μH | 100kHz | 422mOhm Max | - | - | - | 1.8A | - | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105R-120 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | 4.27A | Shielded | - | - | 3.4A | 12μH | 100kHz | 33mOhm Max | - | - | - | 3.4A | - | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-151 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | 1.27A | Shielded | - | - | 1.27A | 150μH | 100kHz | 370mOhm Max | - | - | - | 910mA | - | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | 1.04A | Shielded | - | - | 1.4A | 100μH | 100kHz | 470mOhm Max | - | - | - | 1.4A | - | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC73B-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 1.4A | Unshielded | - | - | 850mA | 33μH | 2.52MHz | 200mOhm Max | - | - | - | 850mA | - | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC5022F-1R0 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 10.5A | Unshielded | - | - | 20A | 1μH | 100kHz | 9mOhm Max | - | - | - | 20A | - | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC75B-220 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 2.1A | Unshielded | - | - | 1.5A | 22μH | 2.52MHz | 110mOhm Max | - | - | - | 1.5A | - | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75B-331 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 520mA | Unshielded | - | - | 400mA | 330μH | 1kHz | 1.26Ohm Max | - | - | - | 400mA | - | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75B-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 1.55A | Unshielded | - | - | 1.1A | 39μH | 2.52MHz | 160mOhm Max | - | - | - | 1.1A | - | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant |