- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCIHP1350-2R2M Signal Transformer | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1350 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 17A | Shielded | - | - | 28A | 2.2μH | 200kHz | 6.3mOhm Max | - | - | - | 28A | - | 5.0038mm | 0.197 5.00mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCRH125B-180 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.22A | Shielded | - | - | 3A | 18μH | 1kHz | 38mOhm Max | - | - | - | 3A | - | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCMD4D08-270 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D08 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 360mA | Unshielded | - | - | 360mA | 27μH | 100kHz | 1.72Ohm Max | - | - | - | 360mA | - | 990.6μm | 0.039 1.00mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() HCTI-27-15.6 Signal Transformer | 326 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | 15.6A | Shielded | - | - | - | 27μH | - | 8mOhm Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRH127-151 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 1.6A | 150μH | 1kHz | 280mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.42A | 4949 | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0750-2R2 Signal Transformer | 42 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCIHP0750 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 11A | Shielded | - | - | - | 2.2μH | - | 15mOhm Max | - | - | - | 12A | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCH114-100 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 3.1A | Unshielded | - | - | 4A | 10μH | 100kHz | 66mOhm Max | - | - | - | 4A | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCB75C-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 3.42A | Shielded | - | - | 3.42A | 4.7μH | 1kHz | 41mOhm Max | - | - | - | 2.08A | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCR125B-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.53A | Shielded | - | - | 1.26A | 68μH | 2.52kHz | 170mOhm Max | - | - | - | 1.26A | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR105B-121 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.28A | Shielded | - | - | 630mA | 120μH | 1kHz | 370mOhm Max | - | - | - | 630mA | - | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCR105B-120 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4A | Shielded | - | - | 1.94A | 12μH | 7.96kHz | 70mOhm Max | - | - | - | 1.94A | - | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCR105B-181 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.05A | Shielded | - | - | 500mA | 180μH | 1kHz | 570mOhm Max | - | - | - | 500mA | - | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCRH73-270 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 960mA | Shielded | - | - | 960mA | 27μH | 1kHz | 210mOhm Max | - | - | - | 960mA | - | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCB73C-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.31A | Shielded | - | - | 1.31A | 33μH | 1kHz | 250mOhm Max | - | - | - | 720mA | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73C-560 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 940mA | Shielded | - | - | 940mA | 56μH | 1kHz | 430mOhm Max | - | - | - | 550mA | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC5040FH-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 3.2A | Unshielded | - | - | 5.6A | 100μH | 100kHz | 115mOhm Max | - | - | - | 5.6A | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC5040FH-331 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 1.8A | Unshielded | - | - | 3A | 330μH | 100kHz | 325mOhm Max | - | - | - | 3A | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCPH73B-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.38A | Shielded | - | - | 1A | 22μH | 1kHz | 170mOhm Max | - | - | - | 1A | - | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-471 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 300mA | Shielded | - | - | 300mA | 470μH | 1kHz | 3.5Ohm Max | - | - | - | 200mA | - | - | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCB75C-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 490mA | Shielded | - | - | 490mA | 330μH | 1kHz | 1.4Ohm Max | - | - | - | 270mA | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant |