- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC104B-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 2.9A | Unshielded | 1.87A | 15μH | 2.52MHz | 70mOhm Max | 1.87A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC104B-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.9A | Unshielded | 1.26A | 33μH | 2.52MHz | 140mOhm Max | 1.26A | 4.8006mm | 0.189 4.80mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SCR125B-271 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.57A | Shielded | 630mA | 270μH | 1kHz | 700mOhm Max | 630mA | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCB73C-1R5 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 5.9A | Shielded | 5.9A | 1.5μH | 1kHz | 23mOhm Max | 2.85A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCPH73B-181 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 480mA | Shielded | 330mA | 180μH | 1kHz | 1.5Ohm Max | 330mA | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-331 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 340mA | Shielded | 340mA | 330μH | 1kHz | 2.8Ohm Max | 250mA | - | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH6D28-820 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 600mA | Shielded | 600mA | 82μH | 10kHz | 390mOhm Max | 600mA | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D28-180 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.32A | Shielded | 1.32A | 18μH | 10kHz | 95mOhm Max | 1.32A | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SC5040FH-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 7.5A | Unshielded | 13.8A | 15μH | 100kHz | 20mOhm Max | 13.8A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC105B-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | 2.9A | Unshielded | 2.27A | 15μH | 2.52MHz | 80mOhm Max | 2.27A | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SCR105B-221 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 900mA | Shielded | 470mA | 220μH | 1kHz | 780mOhm Max | 470mA | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCR105B-270 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR105B | 0.413Lx0.374W 10.50mmx9.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | 2.63A | Shielded | 1.32A | 27μH | 7.96kHz | 100mOhm Max | 1.32A | 5.5118mm | 0.217 5.50mm | 10.4902mm | 9.4996mm | ROHS3 Compliant | ||
![]() SCRH64-271 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 450mA | Shielded | 450mA | 270μH | 1kHz | 2.37Ohm Max | 260mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-330 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.05A | Shielded | 1.05A | 33μH | 1kHz | 330mOhm Max | 740mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-681 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 300mA | Shielded | 300mA | 680μH | 1kHz | 7.32Ohm Max | 170mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-100 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 2A | Shielded | 2A | 10μH | 1kHz | 120mOhm Max | 1.35A | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH1035R-120 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 2.85A | Shielded | 2.85A | 12μH | 100kHz | 82mOhm Max | 3.2A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-101 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.08A | Shielded | 1.08A | 100μH | 100kHz | 450mOhm Max | 1.2A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH5D28R-150 Signal Transformer | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 1.96A | Shielded | 1.96A | 15μH | 100kHz | 82.4mOhm Max | 1.1A | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC3316C-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | 2.34A | Shielded | 2.34A | 10μH | 100kHz | 101mOhm Max | 2.4A | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant |