- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC414MF-150 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | 740mA | Shielded | - | - | 740mA | 15μH | 100kHz | 425mOhm Max | - | - | - | 720mA | - | - | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC414MF-8R6 Signal Transformer | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | 1A | Shielded | - | - | 1A | 8.6μH | 100kHz | 258mOhm Max | - | - | - | 950mA | - | - | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC414MF-680 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | 350mA | Shielded | - | - | 350mA | 68μH | 100kHz | 1.85Ohm Max | - | - | - | 360mA | - | - | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SCRH64B-180 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 125°C | -40°C | - | 1.02A | Shielded | - | - | 1.02A | 18μH | 1kHz | 240mOhm Max | - | - | - | 1.02A | - | - | - | 0.205 5.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SCRH6D38-180 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 1.5A | 18μH | 10kHz | 92mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D28-101 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | 540mA | Shielded | - | - | 540mA | 100μH | 10kHz | 535mOhm Max | - | - | - | 540mA | - | - | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D38-680 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 750mA | 68μH | 10kHz | 234mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | 0.75A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D38-101 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2016 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 650mA | 100μH | 10kHz | 358mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | 0.65A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH6D28-121 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | 450mA | Shielded | - | - | 450mA | 120μH | 10kHz | 580mOhm Max | - | - | - | 450mA | - | - | 2.9972mm | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D38-560 Signal Transformer | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D38 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | 2 | - | - | - | - | - | YES | 1 | unknown | 850mA | 56μH | 10kHz | 202mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2828 | 0.85A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC52-4R7 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.65A | Unshielded | - | - | 1.65A | 4.7μH | 7.96MHz | 108mOhm Max | - | - | - | 1.66A | - | - | - | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.15A | Unshielded | - | - | 1.15A | 10μH | 2.52MHz | 200mOhm Max | - | - | - | 1.15A | - | - | - | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC43-6R8 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 1.58A | Unshielded | - | - | 1.58A | 6.8μH | 7.96MHz | 117mOhm Max | - | - | - | 1.41A | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC52-180 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 880mA | Unshielded | - | - | 800mA | 18μH | 2.52MHz | 325mOhm Max | - | - | - | 800mA | - | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC43-270 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 740mA | Unshielded | - | - | 740mA | 27μH | 2.52MHz | 522mOhm Max | - | - | - | 710mA | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-2R7 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 2.5A | Unshielded | - | - | 2.5A | 2.7μH | 7.96MHz | 52mOhm Max | - | - | - | 2.43A | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-220 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 860mA | Unshielded | - | - | 860mA | 22μH | 2.52MHz | 378mOhm Max | - | - | - | 760mA | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-560 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 540mA | Unshielded | - | - | 540mA | 56μH | 2.52MHz | 937mOhm Max | - | - | - | 500mA | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-1R8 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | 2.9A | Unshielded | - | - | 2.9A | 1.8μH | 7.96MHz | 42mOhm Max | - | - | - | 2.91A | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC52-680 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 500mA | Unshielded | - | - | 440mA | 68μH | 2.52MHz | 1.165Ohm Max | - | - | - | 440mA | - | - | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant |