- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH124-560 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.77A | Shielded | 1.8A | 56μH | 100kHz | 190mOhm Max | 1.8A | - | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105-391 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 500mA | Shielded | 500mA | 390μH | 100kHz | 2.2Ohm Max | 580mA | - | - | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-470 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.37A | Shielded | 1.37A | 47μH | 100kHz | 240mOhm Max | 2.1A | - | - | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.32A | Shielded | 3.7A | 15μH | 100kHz | 84mOhm Max | 3.7A | - | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 570mA | Shielded | 620mA | 330μH | 100kHz | 1.92Ohm Max | 620mA | - | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC5022C-101 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.8A | Shielded | 2.4A | 100μH | 100kHz | 207mOhm Max | 2.4A | - | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH127/LD-331 Signal Transformer | 8 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.16A | Shielded | 1.2A | 330μH | - | 471mOhm Max | 1.2A | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SC75-471 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 460mA | Unshielded | 460mA | 470μH | 1kHz | 1.96Ohm Max | 340mA | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-680 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.05A | Unshielded | 590mA | 68μH | 2.52MHz | 330mOhm Max | 590mA | - | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC104-820 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.18A | Unshielded | 850mA | 82μH | 2.52MHz | 252mOhm Max | 850mA | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC104-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.9A | Unshielded | 1.87A | 15μH | 2.52MHz | 70mOhm Max | 1.87A | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC75B-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.03A | Unshielded | 780mA | 82μH | 2.52MHz | 370mOhm Max | 780mA | - | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCEP134S-2R5 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 12.5A | Shielded | 12.8A | 2.5μH | 100kHz | 6.6mOhm Max | 12.8A | - | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCEP134S-6R4 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134S | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 8.5A | Shielded | 8A | 6.4μH | 100kHz | 16.3mOhm Max | 8A | - | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCIHP0730-R68M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 15.5A | Shielded | 22A | 680nH | 200kHz | 5.5mOhm Max | 22A | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-8R2M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 4A | Shielded | 6.5A | 8.2μH | 200kHz | 68mOhm Max | 6.5A | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SC3340F-6R8 Signal Transformer | 32 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 6.1A | Unshielded | 9.5A | 6.8μH | 100kHz | 30mOhm Max | 9.5A | - | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC3340F-331 Signal Transformer | 32 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1A | Unshielded | 1.2A | 330μH | 100kHz | 700mOhm Max | 1.2A | - | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCEP105L-R80 Signal Transformers | 46 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 16A | 800 nH | 100kHz | - | 16A | 3.2mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104S-R45 Signal Transformers | 25 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 27.6A | 450 nH | 100kHz | - | 27.6A | 3.7mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant |