- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCTI-18-17.2 Signal Transformer | 144 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | 17.2A | Shielded | - | - | - | 18μH | - | 6mOhm Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCTH2010-R56 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCTH2010 | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 1.52A | Shielded | - | - | 1.52A | 560nH | 100kHz | 70mOhm Max | - | - | - | 1.52A | - | - | 0.039 1.00mm | 2.0066mm | 2.0066mm | ROHS3 Compliant | ||
![]() SCRH127-101 Signal Transformer | 1562 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 1.8A | 100μH | 1kHz | 220mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.7A | 4949 | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCH114-820 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.4A | Unshielded | - | - | 1.45A | 82μH | 100kHz | 289mOhm Max | - | - | - | 1.45A | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCIHP1338-100M Signal Transformer | 22 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP1338 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 7A | Shielded | - | - | - | 10μH | - | 36mOhm | - | - | - | 12A | - | - | 0.150 3.80mm | - | - | ROHS3 Compliant | ||
![]() SCH114-271 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 680mA | Unshielded | - | - | 720mA | 270μH | 100kHz | 927mOhm Max | - | - | - | 720mA | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-560 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.7A | Unshielded | - | - | 1.9A | 56μH | 100kHz | 194mOhm Max | - | - | - | 1.9A | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-680 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.58A | Unshielded | - | - | 1.7A | 68μH | 100kHz | 241mOhm Max | - | - | - | 1.7A | - | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SC5040F-100 Signal Transformer | 29 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 9.5A | Unshielded | - | - | 16.7A | 10μH | 100kHz | 15.7mOhm Max | - | - | - | 16.7A | - | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC63LCB-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.3A | Shielded | - | - | 2.3A | 12μH | 100kHz | 66mOhm Max | - | - | - | 1.04A | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCB75C-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.34A | Shielded | - | - | 1.54A | 12μH | 1kHz | 70mOhm Max | - | - | - | 1.54A | - | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 3.8A | Unshielded | - | - | 3.8A | 15μH | 100kHz | 58mOhm Max | - | - | - | 2.27A | - | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC10F-181 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.02A | Unshielded | - | - | 1.02A | 180μH | 100kHz | 530mOhm Max | - | - | - | 730mA | - | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC10F-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.2A | Unshielded | - | - | 1.2A | 150μH | 100kHz | 400mOhm Max | - | - | - | 800mA | - | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC10F-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 4.2A | Unshielded | - | - | 4.2A | 12μH | 100kHz | 50mOhm Max | - | - | - | 2.48A | - | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC75B-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.7A | Unshielded | - | - | 1.7A | 33μH | 2.52MHz | 130mOhm Max | - | - | - | 1.2A | - | - | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC3340F-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.8A | Unshielded | - | - | 3.8A | 47μH | 100kHz | 110mOhm Max | - | - | - | 3.8A | - | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCB75C-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.1A | Shielded | - | - | 1.39A | 15μH | 1kHz | 80mOhm Max | - | - | - | 1.39A | - | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC10F-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 720mA | Unshielded | - | - | 720mA | 390μH | 100kHz | 1.09Ohm Max | - | - | - | 490mA | - | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SCRH123-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5A | Shielded | - | - | 2.3A | 47μH | 100kHz | 268mOhm Max | - | - | - | 2.3A | - | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant |