- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH74B-270 Signal Transformer | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.12A | Shielded | 1.12A | 27μH | 1kHz | 150mOhm Max | 1.12A | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC3316F-681 Signal Transformer | 48 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 420mA | Unshielded | 420mA | 680μH | 100kHz | 2.2Ohm Max | 400mA | - | 0.205 5.21mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH124B-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3A | Shielded | 2.9A | 22μH | 100kHz | 66mOhm Max | 2.9A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC3308F-471 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 280mA | Unshielded | 280mA | 470μH | 100kHz | 4Ohm Max | 300mA | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH103R-180 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2A | Shielded | 1.9A | 18μH | 100kHz | 116mOhm Max | 1.9A | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH64-120 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.8A | Shielded | 1.8A | 12μH | 1kHz | 130mOhm Max | 1.22A | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-560 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 850mA | Shielded | 850mA | 56μH | 1kHz | 560mOhm Max | 580mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH1035R-271 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 600mA | Shielded | 600mA | 270μH | 100kHz | 1.19Ohm Max | 650mA | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH123-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.4A | Shielded | 3.8A | 18μH | 100kHz | 104mOhm Max | 3.8A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH8D43-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D43 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.6A | Shielded | 3.6A | 10μH | 100kHz | 36mOhm Max | 3.6A | - | 0.185 4.70mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH105R-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.7A | Shielded | 2.7A | 33μH | 100kHz | 84mOhm Max | 1.88A | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-221 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 950mA | Shielded | 950mA | 220μH | 100kHz | 700mOhm Max | 800mA | - | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124-8R2 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 4.4A | Shielded | 4.6A | 8.2μH | 100kHz | 26mOhm Max | 4.6A | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.22A | Shielded | 3.5A | 12μH | 1kHz | 27mOhm Max | 3.5A | 5.9944mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC73B-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 880mA | Unshielded | 510mA | 100μH | 1kHz | 500mOhm Max | 510mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73B-220 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.65A | Unshielded | 1.07A | 22μH | 2.52MHz | 130mOhm Max | 1.07A | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH105RY-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.48A | Shielded | 2.4A | 33μH | 100kHz | 84mOhm Max | 2.4A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-2R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 9.2A | Shielded | 9.25A | 2.2μH | 100kHz | 8mOhm Max | 9.25A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC5022F-150 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 4.5A | Unshielded | 8A | 15μH | 100kHz | 36mOhm Max | 8A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022F-220 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3.9A | Unshielded | 7A | 22μH | 100kHz | 47mOhm Max | 7A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant |