- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Inductance Frequency-Test | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCH74-390 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 1.68A | Unshielded | 1.3A | 39μH | 1kHz | 210mOhm Max | 1.3A | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR74B-180 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 2.43A | Shielded | 1.29A | 18μH | 2.52kHz | 100mOhm Max | 1.29A | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH4D14R-150 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D14R | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | 710mA | Shielded | 480mA | 15μH | 100kHz | 460mOhm Max | 480mA | 1.4986mm | 0.059 1.50mm | 4.9022mm | 4.9022mm | ROHS3 Compliant | ||
![]() SCRH73-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 1kHz | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH73 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.68A | Shielded | 1.68A | 10μH | 1kHz | 72mOhm Max | 1.68A | 3.5052mm | 0.138 3.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCB73C-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.81A | Shielded | 1.81A | 18μH | 1kHz | 130mOhm Max | 990mA | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC5040FH-681 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.1A | Unshielded | 2A | 680μH | 100kHz | 780mOhm Max | 2A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCPH73B-101 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 680mA | Shielded | 460mA | 100μH | 1kHz | 700mOhm Max | 460mA | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH6D28-330 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 970mA | Shielded | 970mA | 33μH | 10kHz | 165mOhm Max | 970mA | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH6D28-470 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 800mA | Shielded | 800mA | 47μH | 10kHz | 238mOhm Max | 800mA | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH3D16A-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16A | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 520mA | Shielded | 520mA | 47μH | 100kHz | 940mOhm Max | 220mA | - | 0.075 1.90mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SCRH3D16A-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16A | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.08A | Shielded | 1.08A | 10μH | 100kHz | 210mOhm Max | 550mA | - | 0.075 1.90mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SCB73F-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.9A | Unshielded | 1.9A | 12μH | 1kHz | 100mOhm Max | 1.28A | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC1608F-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 720mA | Unshielded | 720mA | 33μH | 100kHz | 510mOhm Max | 580mA | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SC1608F-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | - | SC1608F | 0.260Lx0.175W 6.60mmx4.45mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.8A | Unshielded | 1.8A | 4.7μH | 100kHz | 90mOhm Max | 1.5A | - | 0.115 2.92mm | 6.604mm | 4.445mm | ROHS3 Compliant | ||
![]() SCB75C-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75C | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.52A | Shielded | 1.52A | 33μH | 1kHz | 170mOhm Max | 840mA | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCRH1035R-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.7A | Shielded | 2.7A | 15μH | 100kHz | 94mOhm Max | 2.7A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC10F-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC10F | 0.453Lx0.382W 11.50mmx9.70mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.4A | Unshielded | 2.4A | 33μH | 100kHz | 95mOhm Max | 1.72A | - | 0.197 5.00mm | 11.5062mm | 9.7028mm | ROHS3 Compliant | ||
![]() SC3316C-4R7 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.73A | Shielded | 3.73A | 4.7μH | 100kHz | 54mOhm Max | 3.2A | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC54B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54B | 0.240Lx0.220W 6.10mmx5.60mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.2A | Unshielded | 800mA | 39μH | 2.52MHz | 320mOhm Max | 800mA | 4.8514mm | 0.191 4.85mm | 6.096mm | 5.588mm | ROHS3 Compliant | ||
![]() SCMD4D12C-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D12C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 620mA | Shielded | 820mA | 15μH | 100kHz | 750mOhm Max | 820mA | 1.4478mm | 0.057 1.45mm | 6.4008mm | 5.0038mm | ROHS3 Compliant |