- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC105B-390 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.8A | Unshielded | - | - | 1.37A | 39μH | 2.52MHz | 175mOhm Max | - | - | - | 1.37A | - | - | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-471 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 520mA | Unshielded | - | - | 420mA | 470μH | 1kHz | 1.7Ohm Max | - | - | - | 420mA | - | - | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC3DM-152 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DM | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 220mA | Shielded | - | - | 8mA | 1.5mH | 100kHz | 6Ohm Max | - | - | - | 8mA | - | - | 3.0988mm | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SC3DM-151 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3DM | 0.256Lx0.173W 6.50mmx4.40mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 680mA | Shielded | - | - | 28mA | 150μH | 100kHz | 800mOhm Max | - | - | - | 28mA | - | - | 3.0988mm | 0.122 3.10mm | 6.5024mm | 4.3942mm | ROHS3 Compliant | ||
![]() SCH74-331 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 470mA | Unshielded | - | - | 400mA | 330μH | 1kHz | 1.55Ohm Max | - | - | - | 400mA | - | - | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCH74-221 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH74 | 0.315Lx0.287W 8.00mmx7.30mm | ±10% | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 560mA | Unshielded | - | - | 550mA | 220μH | 1kHz | 1.08Ohm Max | - | - | - | 550mA | - | - | 5.207mm | 0.205 5.20mm | 8.001mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCR74B-181 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 870mA | Shielded | - | - | 400mA | 180μH | 1kHz | 1Ohm Max | - | - | - | 400mA | - | - | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-121 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 610mA | Shielded | - | - | 420mA | 120μH | 1kHz | 820mOhm Max | - | - | - | 420mA | - | - | 3.81mm | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCPH73B-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCPH73B | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 840mA | Shielded | - | - | 840mA | 68μH | 1kHz | 520mOhm Max | - | - | - | 540mA | - | - | - | 0.150 3.80mm | 7.493mm | 7.493mm | ROHS3 Compliant | ||
![]() SCRH6D28-3R0 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 3A | Shielded | - | - | 3A | 3μH | 10kHz | 24mOhm Max | - | - | - | 3A | - | - | - | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SC5040FH-142 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 700mA | Unshielded | - | - | 1.5A | 1.4mH | 100kHz | 1.59Ohm Max | - | - | - | 1.5A | - | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SCB73F-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.75A | Unshielded | - | - | 1.75A | 15μH | 1kHz | 130mOhm Max | - | - | - | 1.12A | - | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.7A | Unshielded | - | - | 1.7A | 27μH | 1kHz | 140mOhm Max | - | - | - | 1.07A | - | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC3308F-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 820mA | Unshielded | - | - | 820mA | 68μH | 100kHz | 660mOhm Max | - | - | - | 900mA | - | - | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC1606-1R5 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC1606 | 0.256Lx0.220W 6.50mmx5.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.9A | Unshielded | - | - | 2.2A | 1.5μH | 100kHz | 100mOhm Max | - | - | - | 2.2A | - | - | 1.8034mm | 0.071 1.80mm | 6.5024mm | 5.588mm | ROHS3 Compliant | ||
![]() SCIHP0420TB-3R3 Signal Transformer | 47 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.5A | Shielded | - | - | - | 3.3μH | - | - | - | - | - | 4A | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SC104-151 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 980mA | Unshielded | - | - | 610mA | 150μH | 1kHz | 544mOhm Max | - | - | - | 610mA | - | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH104R-3R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 6A | 3.8μH | 100kHz | 15mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4141 | 6A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC1813FH-1R6 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 4.2A | Unshielded | - | - | 4.5A | 1.6μH | 100kHz | 25mOhm Max | - | - | - | 4.5A | - | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC3316FH-6R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316FH | 0.512Lx0.394W 13.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 4.5A | Unshielded | - | - | 4.5A | 6.8μH | 100kHz | 22mOhm Max | - | - | - | 5A | - | - | - | 0.250 6.35mm | 13.0048mm | 10.0076mm | ROHS3 Compliant |