Filters
  • Series
  • Mfr
  • Inductance
  • Tolerance
  • Shielding
  • Type
  • Package
  • Product Status
  • Packaging
  • Operating Temperature
  • Mounting Type
  • Package / Case

Attribute column

Manufacturer

Signal Transformer Fixed Inductors

View Mode:
2916 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Operating Temperature

Packaging

Published

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Type

Max Operating Temperature

Min Operating Temperature

Composition

Current Rating (Amps)

Shielding

Current Rating

Inductance

Test Frequency

DC Resistance (DCR)

Current - Saturation

Height

Height Seated (Max)

Length

Width

RoHS Status

SCRH123-6R2
SCRH123-6R2

Signal Transformer

28
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SCRH123

0.492Lx0.492W 12.50mmx12.50mm

±30%

Active

1 (Unlimited)

-

-

-

-

4.59A

Shielded

6.7A

6.2μH

100kHz

47mOhm Max

6.7A

3.81mm

0.150 3.80mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH105R-221
SCRH105R-221

Signal Transformer

8
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH105R

0.413Lx0.406W 10.50mmx10.30mm

±30%

Active

1 (Unlimited)

-

125°C

-40°C

-

1.08A

Shielded

1.08A

220μH

100kHz

500mOhm Max

750mA

-

0.201 5.10mm

10.4902mm

10.3124mm

ROHS3 Compliant

SCRH105R-681
SCRH105R-681

Signal Transformer

28
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SCRH105R

0.413Lx0.406W 10.50mmx10.30mm

±30%

Active

1 (Unlimited)

-

-

-

-

560mA

Shielded

430mA

680μH

100kHz

1.6Ohm Max

430mA

5.1054mm

0.201 5.10mm

10.4902mm

10.3124mm

ROHS3 Compliant

SCRH124-120
SCRH124-120

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

3.9A

Shielded

4A

12μH

100kHz

38mOhm Max

4A

4.4958mm

0.177 4.50mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH124-470
SCRH124-470

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

125°C

-40°C

-

1.87A

Shielded

1.87A

47μH

100kHz

160mOhm Max

1.9A

-

0.177 4.50mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH127/LD-102
SCRH127/LD-102

Signal Transformer

In Stock

-

-

18 Weeks

-

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SCRH127/LD

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

660mA

Shielded

700mA

1mH

-

1.5Ohm Max

700mA

-

0.315 8.00mm

-

-

ROHS3 Compliant

SCRH127/LD-151
SCRH127/LD-151

Signal Transformer

21
-

18 Weeks

-

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SCRH127/LD

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.76A

Shielded

1.8A

150μH

-

227mOhm Max

1.8A

-

0.315 8.00mm

-

-

ROHS3 Compliant

SCRH127/LD-221
SCRH127/LD-221

Signal Transformer

37
-

18 Weeks

-

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH127/LD

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.42A

Shielded

1.45A

220μH

-

338mOhm Max

1.45A

-

0.315 8.00mm

-

-

ROHS3 Compliant

SC73B-680
SC73B-680

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC73B

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

1.05A

Unshielded

590mA

68μH

2.52MHz

400mOhm Max

590mA

4.4958mm

0.177 4.50mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC75-221
SC75-221

Signal Transformer

In Stock

-

-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC75

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

680mA

Unshielded

680mA

220μH

1kHz

960mOhm Max

490mA

-

0.209 5.30mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC75-270
SC75-270

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC75

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

1.85A

Unshielded

1.85A

27μH

2.52MHz

120mOhm Max

1.3A

-

0.209 5.30mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC73-121
SC73-121

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC73

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

800mA

Unshielded

800mA

120μH

1kHz

540mOhm Max

490mA

-

0.150 3.80mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC104-151
SC104-151

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC104

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

-

-

-

-

980mA

Unshielded

610mA

150μH

1kHz

544mOhm Max

610mA

4.2926mm

0.169 4.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC75B-180
SC75B-180

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC75B

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2.4A

Unshielded

1.6A

18μH

2.52MHz

100mOhm Max

1.6A

5.5118mm

0.217 5.50mm

8.1026mm

7.2898mm

ROHS3 Compliant

SCEP134S-R90
SCEP134S-R90

Signal Transformer

30
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCEP134S

0.547Lx0.547W 13.90mmx13.90mm

±20%

Active

1 (Unlimited)

-

-

-

-

17A

Shielded

21.6A

900nH

100kHz

3.2mOhm Max

21.6A

4.9022mm

0.193 4.90mm

13.8938mm

13.8938mm

ROHS3 Compliant

SCEP147L-2R0
SCEP147L-2R0

Signal Transformer

30
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCEP147L

0.591Lx0.587W 15.00mmx14.90mm

±20%

Active

1 (Unlimited)

-

-

-

-

19.5A

Shielded

19.6A

2μH

100kHz

3.5mOhm Max

19.6A

8.1026mm

0.319 8.10mm

15.0114mm

14.9098mm

ROHS3 Compliant

SCIHP0420TB-3R3
SCIHP0420TB-3R3

Signal Transformer

47
-

18 Weeks

-

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

-

SCIHP0420TB

0.189Lx0.171W 4.80mmx4.35mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2.5A

Shielded

-

3.3μH

-

-

4A

-

0.079 2.00mm

-

-

ROHS3 Compliant

SCEP125U-R60
SCEP125U-R60

Signal Transformer

39
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCEP125U

0.508Lx0.508W 12.90mmx12.90mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

18.8A

Shielded

30A

600nH

100kHz

2.5mOhm Max

30A

5.7912mm

0.228 5.80mm

12.9032mm

12.9032mm

ROHS3 Compliant

SC2220-150
SC2220-150

Signal Transformer

42
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC2220

0.236Lx0.209W 6.00mmx5.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

1.5A

Unshielded

1.4A

15μH

1MHz

210mOhm Max

1.4A

5.0038mm

0.197 5.00mm

5.9944mm

5.3086mm

ROHS3 Compliant

SCRH74B-101
SCRH74B-101

Signal Transformer

22
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH74B

0.307Lx0.307W 7.80mmx7.80mm

±20%

Active

1 (Unlimited)

-

-

-

-

600mA

Shielded

600mA

100μH

1kHz

610mOhm Max

600mA

4.4958mm

0.177 4.50mm

7.7978mm

7.7978mm

ROHS3 Compliant