- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH127B-121 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.7A | Shielded | 1.6A | 120μH | 100kHz | 250mOhm Max | 1.6A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCEP125U-R60 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125U | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 18.8A | Shielded | 30A | 600nH | 100kHz | 2.5mOhm Max | 30A | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCRH74B-101 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 600mA | Shielded | 600mA | 100μH | 1kHz | 610mOhm Max | 600mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC3316F-330 Signal Transformer | 10 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.1A | Unshielded | 2.1A | 33μH | 100kHz | 100mOhm Max | 2A | - | 0.205 5.21mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCIHP0420TB-1R2 Signal Transformer | In Stock | - | - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 4.5A | Shielded | - | 1.2μH | - | - | 7A | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SC75-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.12A | Unshielded | 1.12A | 68μH | 2.52MHz | 280mOhm Max | 850mA | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC104-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.7A | Unshielded | 1.73A | 18μH | 2.52MHz | 81mOhm Max | 1.73A | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1813FH-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 660mA | Unshielded | 670mA | 68μH | 100kHz | 730mOhm Max | 670mA | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC3316C-3R3 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.37A | Shielded | 4.37A | 3.3μH | 100kHz | 39mOhm Max | 3.9A | - | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCIH1040HC-R47M Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIH1040HC | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 25A | Shielded | - | 470nH | - | 1.6mOhm Max | 40A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH123-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.97A | Shielded | 4.9A | 12μH | 100kHz | 73mOhm Max | 4.9A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105R-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.5A | Shielded | 4.5A | 10μH | 100kHz | 26mOhm Max | 3.45A | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105R-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 3.8A | Shielded | 2.62A | 18μH | 100kHz | 46mOhm Max | 2.62A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-220 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3A | Shielded | 3A | 22μH | 100kHz | 66mOhm Max | 2.9A | - | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.07A | Shielded | 2.1A | 39μH | 100kHz | 132mOhm Max | 2.1A | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105R-271 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 970mA | Shielded | 680mA | 270μH | 100kHz | 672mOhm Max | 680mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH125-391 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 930mA | Shielded | 650mA | 390μH | 1kHz | 690mOhm Max | 650mA | 5.9944mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.8A | Shielded | 1.4A | 82μH | 1kHz | 140mOhm Max | 1.4A | 5.9944mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105-181 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 700mA | Shielded | 1A | 180μH | 100kHz | 1.05Ohm Max | 1A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-8R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.9A | Shielded | 5.4A | 8.2μH | 100kHz | 56mOhm Max | 5.4A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant |