Filters
  • Series
  • Mfr
  • Inductance
  • Tolerance
  • Shielding
  • Type
  • Package
  • Product Status
  • Packaging
  • Operating Temperature
  • Mounting Type
  • Package / Case

Attribute column

Manufacturer

Signal Transformer Fixed Inductors

View Mode:
2916 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Operating Temperature

Packaging

Published

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Type

Max Operating Temperature

Min Operating Temperature

Composition

Current Rating (Amps)

Shielding

Current Rating

Inductance

Test Frequency

DC Resistance (DCR)

Current - Saturation

Height

Height Seated (Max)

Length

Width

RoHS Status

SC108-102
SC108-102

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC108

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

630mA

Unshielded

480mA

1mH

1kHz

1.74Ohm Max

480mA

8.3058mm

0.327 8.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC108-121
SC108-121

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SC108

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

1.5A

Unshielded

1.4A

120μH

1kHz

320mOhm Max

1.4A

8.3058mm

0.327 8.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC108-330
SC108-330

Signal Transformer

In Stock

-

-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC108

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

3.2A

Unshielded

2.4A

33μH

2.52MHz

80mOhm Max

2.4A

8.3058mm

0.327 8.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC108-820
SC108-820

Signal Transformer

In Stock

-

-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC108

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2A

Unshielded

1.6A

82μH

2.52MHz

190mOhm Max

1.6A

8.3058mm

0.327 8.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC108-120
SC108-120

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC108

0.406Lx0.366W 10.30mmx9.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

4.45A

Unshielded

3.6A

12μH

2.52MHz

38mOhm Max

3.6A

8.3058mm

0.327 8.30mm

10.3124mm

9.2964mm

ROHS3 Compliant

SC5022C-100
SC5022C-100

Signal Transformer

37
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC5022C

0.750Lx0.620W 19.04mmx15.74mm

±20%

Active

1 (Unlimited)

-

-

-

-

5A

Shielded

8A

10μH

100kHz

40mOhm Max

8A

7.62mm

0.300 7.62mm

19.05mm

15.748mm

ROHS3 Compliant

SC5022C-151
SC5022C-151

Signal Transformer

37
Datasheet

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC5022C

0.750Lx0.620W 19.04mmx15.74mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.5A

Shielded

2.1A

150μH

100kHz

293mOhm Max

2.1A

7.62mm

0.300 7.62mm

19.05mm

15.748mm

ROHS3 Compliant

SCRH127/LD-101
SCRH127/LD-101

Signal Transformer

In Stock

-

-

18 Weeks

-

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH127/LD

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

2.16A

Shielded

2.1A

100μH

-

151mOhm Max

2.1A

-

0.315 8.00mm

-

-

ROHS3 Compliant

SCRH127/LD-7R4
SCRH127/LD-7R4

Signal Transformer

37
-

18 Weeks

-

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH127/LD

0.492Lx0.492W 12.50mmx12.50mm

±30%

Active

1 (Unlimited)

-

-

-

-

6.9A

Shielded

7.4A

7.4μH

-

17.7mOhm Max

7.4A

-

0.315 8.00mm

-

-

ROHS3 Compliant

SC73B-150
SC73B-150

Signal Transformer

21
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SC73B

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

2A

Unshielded

1.24A

15μH

2.52MHz

100mOhm Max

1.24A

4.4958mm

0.177 4.50mm

8.1026mm

7.2898mm

ROHS3 Compliant

SC73B-470
SC73B-470

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC73B

0.319Lx0.287W 8.10mmx7.30mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

1.22A

Unshielded

680mA

47μH

2.52MHz

290mOhm Max

680mA

4.4958mm

0.177 4.50mm

8.1026mm

7.2898mm

ROHS3 Compliant

SCRH105RY-271
SCRH105RY-271

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SCRH105RY

0.413Lx0.406W 10.50mmx10.30mm

±30%

Active

1 (Unlimited)

-

-

-

-

850mA

Shielded

840mA

270μH

100kHz

672mOhm Max

840mA

5.1054mm

0.201 5.10mm

10.4902mm

10.3124mm

ROHS3 Compliant

SCEP134H-R30
SCEP134H-R30

Signal Transformer

30
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCEP134H

0.547Lx0.547W 13.90mmx13.90mm

±30%

Active

1 (Unlimited)

-

-

-

-

18A

Shielded

35A

300nH

100kHz

2.5mOhm Max

35A

4.9022mm

0.193 4.90mm

13.8938mm

13.8938mm

ROHS3 Compliant

SCRH104-820
SCRH104-820

Signal Transformer

In Stock

-

-

12 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH104

0.398Lx0.362W 10.10mmx9.20mm

±20%

Obsolete

1 (Unlimited)

-

-

-

-

1.06A

Shielded

840mA

82μH

100kHz

360mOhm Max

840mA

5.0038mm

0.197 5.00mm

10.1092mm

9.1948mm

ROHS3 Compliant

SCRH104-680
SCRH104-680

Signal Transformer

In Stock

-

-

12 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH104

0.398Lx0.362W 10.10mmx9.20mm

±20%

Obsolete

1 (Unlimited)

-

-

-

-

1.17A

Shielded

930mA

68μH

100kHz

290mOhm Max

930mA

5.0038mm

0.197 5.00mm

10.1092mm

9.1948mm

ROHS3 Compliant

SCRH104-560
SCRH104-560

Signal Transformer

In Stock

-

-

12 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH104

0.398Lx0.362W 10.10mmx9.20mm

±20%

Obsolete

1 (Unlimited)

-

-

-

-

1.4A

Shielded

1A

56μH

100kHz

230mOhm Max

1A

5.0038mm

0.197 5.00mm

10.1092mm

9.1948mm

ROHS3 Compliant

SCIHP0420TB-R68
SCIHP0420TB-R68

Signal Transformer

47
-

18 Weeks

-

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

-

SCIHP0420TB

0.189Lx0.171W 4.80mmx4.35mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

6A

Shielded

-

680nH

-

-

8.5A

-

0.079 2.00mm

-

-

ROHS3 Compliant

SC3316F-3R3
SC3316F-3R3

Signal Transformer

48
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±30%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

6.5A

Unshielded

6.5A

3.3μH

100kHz

15mOhm Max

6.4A

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SC3316F-1R0
SC3316F-1R0

Signal Transformer

10
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±30%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

9.8A

Unshielded

9.8A

1μH

100kHz

9mOhm Max

9A

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SCRH103R-820
SCRH103R-820

Signal Transformer

30
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH103R

0.413Lx0.406W 10.50mmx10.30mm

±30%

Active

1 (Unlimited)

-

-

-

-

980mA

Shielded

940mA

82μH

100kHz

513mOhm Max

940mA

3.0988mm

0.122 3.10mm

10.4902mm

10.3124mm

ROHS3 Compliant