- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH103R-220 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.8A | Shielded | - | - | 1.78A | 22μH | 100kHz | 145mOhm Max | - | - | - | 1.78A | - | - | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCEP104L-3R2 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 8.1A | 3.2 μH | 100kHz | - | - | - | - | 8.1A | - | 18.6mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP104S-R22 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 30% | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 39.6A | 220 nH | 100kHz | - | - | - | - | 39.6A | - | 2.6mOhm | 4.4958mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCRH124B-151 Signal Transformer | 40 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.16A | Shielded | - | - | 950mA | 150μH | 100kHz | 530mOhm Max | - | - | - | 950mA | - | - | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP0730-6R8M Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | - | 4.5A | Shielded | - | - | 7A | 6.8μH | 200kHz | 60mOhm Max | - | - | - | 7A | - | - | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-R56M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | - | 15.5A | Shielded | - | - | 24A | 560nH | 200kHz | 5.3mOhm Max | - | - | - | 24A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-3R3M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | - | 6A | Shielded | - | - | 10.5A | 3.3μH | 200kHz | 30mOhm Max | - | - | - | 10.5A | - | - | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCEP147H-2R6 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147H | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14A | Shielded | - | - | 24.4A | 2.6μH | 100kHz | 5.5mOhm Max | - | - | - | 24.4A | - | - | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCRH127-331 Signal Transformer | 6 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 1.22A | 330μH | 1kHz | 640mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 950mA | 4949 | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCEP125-1R2 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP125 | 0.508Lx0.508W 12.90mmx12.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 21A | Shielded | - | - | 17A | 1.2μH | 100kHz | 2.5mOhm Max | - | - | - | 17A | - | - | 5.7912mm | 0.228 5.80mm | 12.9032mm | 12.9032mm | ROHS3 Compliant | ||
![]() SC2220-4R7 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 2.8A | Unshielded | - | - | 2.7A | 4.7μH | 1MHz | 63mOhm Max | - | - | - | 2.7A | - | - | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC3340F-151 Signal Transformer | 32 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3340F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 1.5A | Unshielded | - | - | 2A | 150μH | 100kHz | 340mOhm Max | - | - | - | 2A | - | - | 11.43mm | 0.450 11.43mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH127B-7R6 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6.3A | Shielded | - | - | 5.9A | 7.6μH | 100kHz | 20mOhm Max | - | - | - | 5.9A | - | - | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIH1040HC-R56M Signal Transformer | In Stock | - | - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIH1040HC | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 25A | Shielded | - | - | - | 560nH | - | 1.8mOhm Max | - | - | - | 40A | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCMD4D10-100 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCMD4D10 | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 640mA | Unshielded | - | - | 820mA | 10μH | 100kHz | 600mOhm Max | - | - | - | 820mA | - | - | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SC63LCB-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5A | Shielded | - | - | 770mA | 22μH | 100kHz | 119mOhm Max | - | - | - | 770mA | - | - | 2.9972mm | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC5040FH-180 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 6.8A | Unshielded | - | - | 13.2A | 18μH | 100kHz | 22mOhm Max | - | - | - | 13.2A | - | - | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC62LCB-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62LCB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.33A | Shielded | - | - | 990mA | 12μH | 100kHz | 160mOhm Max | - | - | - | 990mA | - | - | 2.0066mm | 0.079 2.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC43B-8R2 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC43B | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.45A | Unshielded | - | - | 1.45A | 8.2μH | 7.96MHz | 146mOhm Max | - | - | - | 920mA | - | - | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC53FU-681 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 170mA | Unshielded | - | - | 170mA | 680μH | 100kHz | 9.2Ohm Max | - | - | - | 170mA | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant |