- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH1035R-121 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1A | Shielded | - | - | 1A | 120μH | 100kHz | 504mOhm Max | - | - | - | 1.1A | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-471 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 500mA | Shielded | - | - | 500mA | 470μH | 100kHz | 2.22Ohm Max | - | - | - | 500mA | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-680 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.3A | Shielded | - | - | 1.3A | 68μH | 100kHz | 268mOhm Max | - | - | - | 1.3A | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-181 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 770mA | Shielded | - | - | 770mA | 180μH | 100kHz | 760mOhm Max | - | - | - | 850mA | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 3A | Shielded | - | - | 3A | 10μH | 100kHz | 69mOhm Max | - | - | - | 3.4A | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-560 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.35A | Shielded | - | - | 1.35A | 56μH | 100kHz | 248mOhm Max | - | - | - | 1.35A | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH104R-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 2.1A | 33μH | 100kHz | 117mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.3A | 4141 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH104R-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 1.9A | 47μH | 100kHz | 128mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.1A | 4141 | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC1813FH-6R8 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 2.2A | Unshielded | - | - | 2.2A | 6.8μH | 100kHz | 80mOhm Max | - | - | - | 2.2A | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SC1813FH-1R2 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1813FH | 0.350Lx0.240W 8.89mmx6.10mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 4.5A | Unshielded | - | - | 5.3A | 1.2μH | 100kHz | 17mOhm Max | - | - | - | 5.3A | - | 5.0038mm | 0.197 5.00mm | 8.89mm | 6.096mm | ROHS3 Compliant | ||
![]() SCRH104R-1R5 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 10A | 1.5μH | 100kHz | 8.1mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4141 | 3.9878mm | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC32B-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 1A | Unshielded | - | - | 760mA | 10μH | 100kHz | 230mOhm Max | - | - | - | 760mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 920mA | Unshielded | - | - | 685mA | 12μH | 100kHz | 270mOhm Max | - | - | - | 685mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-271 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 200mA | Unshielded | - | - | 135mA | 270μH | 100kHz | 6Ohm Max | - | - | - | 135mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-221 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 210mA | Unshielded | - | - | 155mA | 220μH | 100kHz | 4.5Ohm Max | - | - | - | 155mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-270 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 680mA | Unshielded | - | - | 405mA | 27μH | 100kHz | 660mOhm Max | - | - | - | 405mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 580mA | Unshielded | - | - | 380mA | 33μH | 100kHz | 760mOhm Max | - | - | - | 380mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 860mA | Unshielded | - | - | 635mA | 15μH | 100kHz | 310mOhm Max | - | - | - | 635mA | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SCRH5D28R-390 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.21A | Shielded | - | - | 1.21A | 39μH | 100kHz | 209.5mOhm Max | - | - | - | 680mA | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-270 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.5A | Shielded | - | - | 1.5A | 27μH | 100kHz | 146mOhm Max | - | - | - | 850mA | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant |