- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC1812-3R3 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.42A | Unshielded | 800mA | 3.3μH | 1MHz | 169mOhm Max | 800mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SCRH3D16-820 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH3D16 | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 410mA | Shielded | - | 82μH | - | 1.55Ohm Max | 170mA | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() SC1812-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 500mA | Unshielded | 310mA | 33μH | 1MHz | 1.3Ohm Max | 310mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SCRH5D18-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 500mA | Shielded | 500mA | 100μH | 10kHz | 1.2Ohm Max | 360mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 770mA | Shielded | 770mA | 39μH | 10kHz | 520mOhm Max | 570mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D18-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 620mA | Shielded | 620mA | 68μH | 10kHz | 840mOhm Max | 430mA | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH64-121 Signal Transformer | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 570mA | Shielded | 570mA | 120μH | 1kHz | 1.15Ohm Max | 380mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-391 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 400mA | Shielded | 400mA | 390μH | 1kHz | 2.94Ohm Max | 220mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH64-471 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 380mA | Shielded | 380mA | 470μH | 1kHz | 3.93Ohm Max | 200mA | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH1035R-121 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1A | Shielded | 1A | 120μH | 100kHz | 504mOhm Max | 1.1A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-471 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 500mA | Shielded | 500mA | 470μH | 100kHz | 2.22Ohm Max | 500mA | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-680 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.3A | Shielded | 1.3A | 68μH | 100kHz | 268mOhm Max | 1.3A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-181 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 770mA | Shielded | 770mA | 180μH | 100kHz | 760mOhm Max | 850mA | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH1035R-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3A | Shielded | 3A | 10μH | 100kHz | 69mOhm Max | 3.4A | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC75B-560 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.3A | Unshielded | 940mA | 56μH | 2.52MHz | 240mOhm Max | 940mA | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCEP147L-1R1 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147L | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 22A | Shielded | 26.4A | 1.1μH | 100kHz | 2.65mOhm Max | 26.4A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCEP147S-7R7 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147S | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 10A | Shielded | 12.4A | 7.7μH | 100kHz | 9.85mOhm Max | 12.4A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCEP147S-1R5 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147S | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 16A | Shielded | 27.2A | 1.5μH | 100kHz | 3.5mOhm Max | 27.2A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SC32-101 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 290mA | Unshielded | 290mA | 100μH | 1kHz | 3.2Ohm Max | 220mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC31-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC31 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 800mA | Unshielded | 450mA | 10μH | 1MHz | 350mOhm Max | 450mA | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.302mm | ROHS3 Compliant |