- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC32-4R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.3A | Unshielded | 1.3A | 4.7μH | 7.96MHz | 156mOhm Max | 1.05A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-331 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 140mA | Unshielded | 140mA | 330μH | 1kHz | 11.2Ohm Max | 90mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC31-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC31 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 250mA | Unshielded | 100mA | 100μH | 1kHz | 3.4Ohm Max | 100mA | 1.8034mm | 0.071 1.80mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-1R0 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.6A | Unshielded | 2.6A | 1μH | 7.96MHz | 43mOhm Max | 2.34A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 310mA | Unshielded | 310mA | 82μH | 2.52MHz | 2.45Ohm Max | 250mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 390mA | Unshielded | 390mA | 56μH | 2.52MHz | 1.8Ohm Max | 310mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-561 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 120mA | Unshielded | 120mA | 560μH | 1kHz | 19.8Ohm Max | 70mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SCIH1350-100M Signal Transformer | 30 |
| - | 18 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10μH | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCIHP0530-4R7 Signal Transformer | 47 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0530 | 0.205Lx0.193W 5.20mmx4.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3A | Shielded | - | 4.7μH | - | - | 5A | - | 0.118 3.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP1350-3R3M Signal Transformer | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP1350 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 14A | Shielded | - | 3.3μH | - | 9.2mOhm Max | 24A | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH64B-821 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64B | 0.256Lx0.252W 6.50mmx6.40mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 150mA | Shielded | 150mA | 820μH | 1kHz | 8.24Ohm Max | 150mA | - | 0.205 5.20mm | 6.5024mm | 6.4008mm | ROHS3 Compliant | ||
![]() SC414MF-270 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 620mA | Shielded | 620mA | 27μH | 100kHz | 792mOhm Max | 480mA | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC414MF-120 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 820mA | Shielded | 820mA | 12μH | 100kHz | 367mOhm Max | 810mA | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC2220-R10 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±30% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 7.8A | Unshielded | 6A | 100nH | 1MHz | 9.8mOhm Max | 6A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC414MF-560 Signal Transformer | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC414MF | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 380mA | Shielded | 380mA | 56μH | 100kHz | 1.48Ohm Max | 380mA | - | 0.059 1.50mm | 4.2926mm | 4.2926mm | ROHS3 Compliant | ||
![]() SCRH104-121 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 870mA | Shielded | 700mA | 120μH | 100kHz | 450mOhm Max | 700mA | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-101 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 960mA | Shielded | 760mA | 100μH | 100kHz | 410mOhm Max | 760mA | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-330 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.76A | Shielded | 1.35A | 33μH | 100kHz | 150mOhm Max | 1.35A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-150 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7A | Shielded | 2A | 15μH | 100kHz | 69mOhm Max | 2A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-271 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 590mA | Shielded | 470mA | 270μH | 100kHz | 1.07Ohm Max | 470mA | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant |