- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH125B-221 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.29A | Shielded | 800mA | 220μH | 1kHz | 400mOhm Max | 800mA | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125B-101 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.7A | Shielded | 1.3A | 100μH | 1kHz | 160mOhm Max | 1.3A | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-330 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.24A | Shielded | 3A | 33μH | 100kHz | 64.8mOhm Max | 3A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-470 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 2.62A | Shielded | 2.5A | 47μH | 100kHz | 100mOhm Max | 2.5A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-270 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.6A | Shielded | 3.4A | 27μH | 100kHz | 45.9mOhm Max | 3.4A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125B-681 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 660mA | Shielded | 480mA | 680μH | 1kHz | 1.2Ohm Max | 480mA | 6.1976mm | 0.244 6.20mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH127B-180 Signal Transformer | 48 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 4.36A | Shielded | 3.9A | 18μH | 100kHz | 39.2mOhm Max | 3.9A | 8.001mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP1338-3R3M Signal Transformer | 9 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP1338 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 12A | Shielded | 22A | 3.3μH | 200kHz | 12mOhm Max | 22A | 3.81mm | 0.150 3.80mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SCIHP1338-R82M Signal Transformer | 9 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1338 | 0.543Lx0.508W 13.80mmx12.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 23A | Shielded | 39A | 820nH | 200kHz | 3mOhm Max | 39A | 3.81mm | 0.150 3.80mm | 13.7922mm | 12.9032mm | ROHS3 Compliant | ||
![]() SC5040F-471 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.2A | Unshielded | 2.2A | 470μH | 100kHz | 600mOhm Max | 2.2A | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5040F-680 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 3.2A | Unshielded | 6.5A | 68μH | 100kHz | 100mOhm Max | 6.5A | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5040F-6R8 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 11.2A | Unshielded | 18.5A | 6.8μH | 100kHz | 11.5mOhm Max | 18.5A | 11.43mm | 0.450 11.43mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCEP104L-R36 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP104L | 0.409Lx0.409W 10.40mmx10.40mm | ±30% | Active | 1 (Unlimited) | - | - | - | 22A | Shielded | 24.2A | 360nH | 100kHz | 2.6mOhm Max | 24.2A | 4.4958mm | 0.177 4.50mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SC5022FH-3R9 Signal Transformer | 10 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 9A | Unshielded | 15A | 3.9μH | 100kHz | 10mOhm Max | 15A | 8.001mm | 0.315 8.00mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC5022FH-R82 Signal Transformer | 10 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 17A | Unshielded | 30A | 820nH | 100kHz | 2.6mOhm Max | 30A | 8.001mm | 0.315 8.00mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC4020FH-330 Signal Transformer | 45 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC4020FH | 0.768Lx0.524W 19.50mmx13.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 2.8A | Unshielded | 3A | 33μH | 100kHz | 102mOhm Max | 3A | 6.9088mm | 0.272 6.90mm | 19.5072mm | 13.3096mm | ROHS3 Compliant | ||
![]() SC4020FH-R35 Signal Transformer | 45 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC4020FH | 0.768Lx0.524W 19.50mmx13.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | 20A | Unshielded | 25.1A | 350nH | 100kHz | 2.5mOhm Max | 25.1A | 6.9088mm | 0.272 6.90mm | 19.5072mm | 13.3096mm | ROHS3 Compliant | ||
![]() SCH114-221 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | 800mA | Unshielded | 900mA | 220μH | 100kHz | 747mOhm Max | 900mA | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-181 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | 900mA | Unshielded | 1A | 180μH | 100kHz | 589mOhm Max | 1A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCH114-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCH114 | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 2.37A | Unshielded | 3A | 22μH | 100kHz | 100mOhm Max | 3A | 4.9022mm | 0.193 4.90mm | 10.3886mm | 10.3886mm | ROHS3 Compliant |