- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC53LC-100 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53LC | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2A | Shielded | 2A | 10μH | 100kHz | 105mOhm Max | 1.33A | - | 0.118 3.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH2D14-6R8 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 790mA | Shielded | 790mA | 6.8μH | 100kHz | 253mOhm Max | 850mA | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-1R5 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.6A | Shielded | 1.8A | 1.5μH | 100kHz | 71mOhm Max | 1.8A | 1.5494mm | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC53LC-680 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53LC | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 730mA | Shielded | 510mA | 68μH | 100kHz | 545mOhm Max | 510mA | 2.9972mm | 0.118 3.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH2D14-2R7 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.22A | Shielded | 1.22A | 2.7μH | 100kHz | 114mOhm Max | 1.35A | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-5R6 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 840mA | Shielded | 840mA | 5.6μH | 100kHz | 222mOhm Max | 950mA | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-8R2 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 750mA | Shielded | 750mA | 8.2μH | 100kHz | 294mOhm Max | 800mA | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D14-3R9 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D14 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.03A | Shielded | 1.03A | 3.9μH | 100kHz | 178mOhm Max | 1.1A | - | 0.061 1.55mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH74B-220 Signal Transformer | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.23A | Shielded | 1.23A | 22μH | 1kHz | 130mOhm Max | 1.23A | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74B-331 Signal Transformer | 22 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 320mA | Shielded | 320mA | 330μH | 1kHz | 1.86Ohm Max | 320mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74B-181 Signal Transformer | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 420mA | Shielded | 420mA | 180μH | 1kHz | 980mOhm Max | 420mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SCRH74B-821 Signal Transformer | 15 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH74B | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 200mA | Shielded | 200mA | 820μH | 1kHz | 5.2Ohm Max | 200mA | 4.4958mm | 0.177 4.50mm | 7.7978mm | 7.7978mm | ROHS3 Compliant | ||
![]() SC5040FH-330 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 4.4A | Unshielded | 9.6A | 33μH | 100kHz | 37mOhm Max | 9.6A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC5040FH-6R8 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 11.5A | Unshielded | 21.5A | 6.8μH | 100kHz | 9mOhm Max | 21.5A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC5040FH-2R8 Signal Transformer | 19 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5040FH | 0.880Lx0.640W 22.35mmx16.26mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 16A | Unshielded | 33.4A | 2.8μH | 100kHz | 5.2mOhm Max | 33.4A | 12.2936mm | 0.484 12.30mm | 22.352mm | 16.256mm | ROHS3 Compliant | ||
![]() SC43-120 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.2A | Unshielded | 1.2A | 12μH | 2.52MHz | 210mOhm Max | 1.05A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-3R3 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.15A | Unshielded | 2.15A | 3.3μH | 7.96MHz | 58mOhm Max | 2.15A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC43-100 Signal Transformer | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.25A | Unshielded | 1.25A | 10μH | 2.52MHz | 182mOhm Max | 1.15A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC52-1R2 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 3.3A | Unshielded | 2.8A | 1.2μH | 7.96MHz | 36mOhm Max | 2.8A | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC43-5R6 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.68A | Unshielded | 1.68A | 5.6μH | 7.96MHz | 101mOhm Max | 1.6A | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant |