- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC52-101 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 440mA | Unshielded | 370mA | 100μH | 1kHz | 1.44Ohm Max | 370mA | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-120 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.05A | Unshielded | 1.02A | 12μH | 2.52MHz | 210mOhm Max | 1.02A | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-5R6 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.5A | Unshielded | 1.53A | 5.6μH | 7.96MHz | 118mOhm Max | 1.53A | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SCRH5D28-220 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.7A | Shielded | 1.7A | 22μH | 10kHz | 122mOhm Max | 860mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH6D28-150 Signal Transformer | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH6D28 | 0.283Lx0.283W 7.20mmx7.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.4A | Shielded | 1.4A | 15μH | 10kHz | 84mOhm Max | 1.4A | 2.9972mm | 0.118 3.00mm | 7.1882mm | 7.1882mm | ROHS3 Compliant | ||
![]() SCRH5D28-820 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 930mA | Shielded | 930mA | 82μH | 10kHz | 463mOhm Max | 450mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28-390 Signal Transformer | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.23A | Shielded | 1.23A | 39μH | 10kHz | 212mOhm Max | 650mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28-560 Signal Transformer | 19 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.04A | Shielded | 1.04A | 56μH | 10kHz | 305mOhm Max | 550mA | - | 0.118 3.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH124B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.07A | Shielded | 2.1A | 39μH | 100kHz | 132mOhm Max | 2.1A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC43-390 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC43 | 0.189Lx0.169W 4.80mmx4.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 640mA | Unshielded | 640mA | 39μH | 2.52MHz | 587mOhm Max | 590mA | - | 0.138 3.50mm | 4.8006mm | 4.2926mm | ROHS3 Compliant | ||
![]() SC53-100 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.85A | Unshielded | 1.85A | 10μH | 2.52MHz | 110mOhm Max | 1.3A | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-270 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.2A | Unshielded | 1.2A | 27μH | 2.52MHz | 250mOhm Max | 840mA | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC52-150 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 960mA | Unshielded | 880mA | 15μH | 2.52MHz | 270mOhm Max | 880mA | 2.3114mm | 0.091 2.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-220 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.3A | Unshielded | 1.3A | 22μH | 2.52MHz | 230mOhm Max | 930mA | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-101 Signal Transformer | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 560mA | Unshielded | 560mA | 100μH | 1kHz | 920mOhm Max | 450mA | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC54-121 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 580mA | Unshielded | 580mA | 120μH | 1kHz | 930mOhm Max | 480mA | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-4R2 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.6A | Unshielded | 2.6A | 4.2μH | 7.96MHz | 70mOhm Max | 1.85A | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC54-270 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.3A | Unshielded | 1.3A | 27μH | 2.52MHz | 200mOhm Max | 970mA | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC53-681 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 200mA | Unshielded | 200mA | 680μH | 1kHz | 6.7Ohm Max | 180mA | - | 0.130 3.30mm | 6.096mm | 5.5118mm | ROHS3 Compliant | ||
![]() SC54-560 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54 | 0.240Lx0.217W 6.10mmx5.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 860mA | Unshielded | 860mA | 56μH | 2.52MHz | 420mOhm Max | 680mA | - | 0.189 4.80mm | 6.096mm | 5.5118mm | ROHS3 Compliant |