- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH124B-390 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124B | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.07A | Shielded | 2.1A | 39μH | 100kHz | 132mOhm Max | 2.1A | 4.8006mm | 0.189 4.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SC62CB-680 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 650mA | Shielded | 650mA | 68μH | 100kHz | 588mOhm Max | 400mA | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH62-390 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 790mA | Shielded | 540mA | 39μH | 100kHz | 490mOhm Max | 540mA | 2.9972mm | 0.118 3.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH62-7R1 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62 | 0.280Lx0.256W 7.10mmx6.50mm | -20% +40% | Active | 1 (Unlimited) | - | - | - | - | 1.53A | Shielded | 1.22A | 7.1μH | 100kHz | 110mOhm Max | 1.22A | 2.9972mm | 0.118 3.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH62-8R0 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62 | 0.280Lx0.256W 7.10mmx6.50mm | -20% +40% | Active | 1 (Unlimited) | - | - | - | - | 1.46A | Shielded | 1.15A | 8μH | 100kHz | 120mOhm Max | 1.15A | 2.9972mm | 0.118 3.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SC62CB-560 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 680mA | Shielded | 680mA | 56μH | 100kHz | 432mOhm Max | 440mA | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH62-220 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 990mA | Shielded | 740mA | 22μH | 100kHz | 340mOhm Max | 740mA | 2.9972mm | 0.118 3.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH62-150 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH62 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.17A | Shielded | 1.17A | 15μH | 100kHz | 230mOhm Max | 900mA | - | 0.118 3.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SC62CB-100 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.82A | Shielded | 1.82A | 10μH | 100kHz | 80mOhm Max | 1.07A | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC3308F-330 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.3A | Unshielded | 1.3A | 33μH | 100kHz | 300mOhm Max | 1.4A | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC3308F-100 Signal Transformer | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.48A | Unshielded | 2.48A | 10μH | 100kHz | 110mOhm Max | 2.4A | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC75-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.4A | Unshielded | 2.4A | 18μH | 2.52MHz | 100mOhm Max | 1.6A | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75-330 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.7A | Unshielded | 1.7A | 33μH | 2.52MHz | 150mOhm Max | 1.2A | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-270 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.5A | Unshielded | 940mA | 27μH | 2.52MHz | 150mOhm Max | 940mA | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC104-390 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.68A | Unshielded | 1.2A | 39μH | 2.52MHz | 151mOhm Max | 1.2A | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1812-1R5 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.64A | Unshielded | 1A | 1.5μH | 1MHz | 117mOhm Max | 1A | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1812-221 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 240mA | Unshielded | 110mA | 220μH | 1MHz | 5.2Ohm Max | 110mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1812-6R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.23A | Unshielded | 720mA | 6.8μH | 1MHz | 260mOhm Max | 720mA | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SCRH5D18-100 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH5D18 | 0.244Lx0.244W 6.20mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.41A | Shielded | 1.41A | 10μH | 10kHz | 124mOhm Max | 1.2A | - | 0.079 2.00mm | 6.1976mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC1210-220 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1210 | 0.138Lx0.106W 3.50mmx2.70mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 560mA | Unshielded | 560mA | 22μH | 1MHz | 923mOhm Max | 250mA | - | 0.087 2.20mm | 3.5052mm | 2.6924mm | ROHS3 Compliant |