- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCRH64-390 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH64 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 950mA | Shielded | - | - | 950mA | 39μH | 1kHz | 370mOhm Max | - | - | - | 690mA | - | - | - | 0.197 5.00mm | 7.112mm | 6.5024mm | ROHS3 Compliant | ||
![]() SCRH1035R-151 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH1035R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 810mA | Shielded | - | - | 810mA | 150μH | 100kHz | 637mOhm Max | - | - | - | 900mA | - | - | - | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH104R-7R0 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 1 | unknown | 4.59A | 7μH | 100kHz | 27mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.8A | 4141 | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH104R-5R8 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8504.50.80.00 | 4.84A | YES | 1 | unknown | 5.5A | 5.8μH | 100kHz | 22mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 4141 | 4.84A | 3.9878mm | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SC32B-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 180mA | Unshielded | - | - | 125mA | 330μH | 100kHz | 7Ohm Max | - | - | - | 125mA | - | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SCRH5D28R-120 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 2.18A | Shielded | - | - | 2.18A | 12μH | 100kHz | 71.6mOhm Max | - | - | - | 1.2A | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-180 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.76A | Shielded | - | - | 1.76A | 18μH | 100kHz | 101.5mOhm Max | - | - | - | 1.05A | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-470 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.15A | Shielded | - | - | 1.15A | 47μH | 100kHz | 229.5mOhm Max | - | - | - | 600mA | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-2R5 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.4A | Shielded | - | - | 4.4A | 2.5μH | 100kHz | 17.6mOhm Max | - | - | - | 2.6A | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-5R0 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 3.38A | Shielded | - | - | 3.38A | 5μH | 100kHz | 31.1mOhm Max | - | - | - | 1.85A | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SCRH5D28R-6R0 Signal Transformer | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH5D28R | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 3A | Shielded | - | - | 3A | 6μH | 100kHz | 41.9mOhm Max | - | - | - | 1.7A | - | - | - | 0.118 3.00mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC32B-181 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 230mA | Unshielded | - | - | 165mA | 180μH | 100kHz | 3.9Ohm Max | - | - | - | 165mA | - | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-220 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | 740mA | Unshielded | - | - | 500mA | 22μH | 100kHz | 470mOhm Max | - | - | - | 500mA | - | - | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SCIHP1040-8R2M Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 7A | Shielded | - | - | 10A | 8.2μH | 200kHz | 31mOhm Max | - | - | - | 10A | - | - | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SC3316C-680 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 770mA | Shielded | - | - | 900mA | 68μH | 100kHz | 660mOhm Max | - | - | - | 900mA | - | - | 5.08mm | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH8D43-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D43 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.4A | Shielded | - | - | 1.4A | 47μH | 100kHz | 150mOhm Max | - | - | - | 1.4A | - | - | - | 0.185 4.70mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCIHP1040-2R2M Signal Transformer | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP1040 | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | 125°C | -55°C | - | 13A | Shielded | - | - | 19A | 2.2μH | 200kHz | 8.5mOhm Max | - | - | - | 19A | - | - | 3.9878mm | 0.157 4.00mm | 11.5062mm | 10.2108mm | ROHS3 Compliant | ||
![]() SC3316C-681 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316C | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 225mA | Shielded | - | - | 300mA | 680μH | 100kHz | 6.4Ohm Max | - | - | - | 300mA | - | - | 5.08mm | 0.200 5.08mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCMD4D10C-220 Signal Transformer | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 420mA | Shielded | - | - | 550mA | 22μH | 100kHz | 1.3Ohm Max | - | - | - | 550mA | - | - | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCMD4D10C-150 Signal Transformer | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mA | Shielded | - | - | 670mA | 15μH | 100kHz | 900mOhm Max | - | - | - | 670mA | - | - | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant |