- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCMD4D10C-330 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCMD4D10C | 0.252Lx0.197W 6.40mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 360mA | Shielded | 450mA | 33μH | 100kHz | 1.75Ohm Max | 450mA | 1.1938mm | 0.047 1.20mm | 6.4008mm | 5.0038mm | ROHS3 Compliant | ||
![]() SCIHP0420TB-R10 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 12A | Shielded | - | 100nH | - | - | 22A | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH105-121 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 980mA | Shielded | 1.23A | 120μH | 100kHz | 560mOhm Max | 1.23A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-270 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.9A | Shielded | 2.6A | 27μH | 100kHz | 156mOhm Max | 2.6A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-3R3 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | 4.7A | Shielded | 4.7A | 3.3μH | 100kHz | 25mOhm Max | 7.2A | - | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC5022C-681 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | 650mA | Shielded | 1A | 680μH | 100kHz | 1.4Ohm Max | 1A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC73B-180 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.8A | Unshielded | 1.12A | 18μH | 2.52MHz | 110mOhm Max | 1.12A | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73B-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.3A | Unshielded | 740mA | 39μH | 2.52MHz | 220mOhm Max | 740mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73B-270 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.5A | Unshielded | 940mA | 27μH | 2.52MHz | 170mOhm Max | 940mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH105RY-102 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 460mA | Shielded | 480mA | 1mH | 100kHz | 1.99Ohm Max | 480mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-100 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 4.5A | Shielded | 4.45A | 10μH | 100kHz | 26mOhm Max | 4.45A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 3.8A | Shielded | 3.6A | 15μH | 100kHz | 41mOhm Max | 3.6A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-390 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 2.35A | Shielded | 2.3A | 39μH | 100kHz | 106mOhm Max | 2.3A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-120 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 4A | Shielded | 4A | 12μH | 100kHz | 33mOhm Max | 4A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-1R5 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 10.3A | Shielded | 10.5A | 1.5μH | 100kHz | 6mOhm Max | 10.5A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-681 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | 540mA | Shielded | 520mA | 680μH | 100kHz | 1.6Ohm Max | 520mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC5022F-4R7 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 7.1A | Unshielded | 13A | 4.7μH | 100kHz | 19mOhm Max | 13A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022F-680 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 2.36A | Unshielded | 3.5A | 68μH | 100kHz | 130mOhm Max | 3.5A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC5022F-101 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022F | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.95A | Unshielded | 3A | 100μH | 100kHz | 190mOhm Max | 3A | 7.112mm | 0.280 7.11mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SC75B-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.12A | Unshielded | 850mA | 68μH | 2.52MHz | 280mOhm Max | 850mA | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant |